The LM2731 is a current-mode boost converter with a 22-V internal DMOSFET switch, operating at 600 kHz for the Y option, designed for applications such as white LED current sources and portable electronics. It comes in a 5-lead SOT-23 package with a body size of 1.60 mm × 2.90 mm, operates over an input voltage range of 2.7 V to 14 V, and supports switch currents up to 1.8 A. The device includes cycle-by-cycle current limiting, thermal shutdown, and internal compensation. Operating junction temperature ranges from -40°C to 125°C. ESD protection complies with the Human Body Model standard at ±2000 V. A logic-level SHDN pin enables low shutdown current below 1 μA.
0.6/1.6 MHz Boost Converters With 22V Internal FET Switch in SOT-23 5-SOT-23 -40 to 125
Boost Switching Regulator IC Positive Adjustable 1.23V 1 Output 1.8A (Switch) SC-74A, SOT-753
Boost Switching Regulator IC Positive Adjustable 1.23V 1 Output 1.8A (Switch) SC-74A, SOT-753
Manufacturer: Texas Instruments
Win Source Part Number: 1197925-LM2731YMF
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Up
Topology: Boost
Output Current: 1.8A (Switch)
Categories: Integrated Circuits
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
Maximum Output Voltage: 22V (Switch)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SC-74A, SOT-753
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Family Part Number: LM2731
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.23V
Switching Frequency: 600kHz
Voltage - Input (Minimum): 2.7V
Voltage - Input (Maximum): 14V
Switching Regulator, Current-mode, 2A, 800kHz Switching Freq-Max, PDSO5
Switching Regulator, Current-mode, 2A, 800kHz Switching Freq-Max, PDSO5
IC REG BOOST ADJ 1.8A SOT23-5
Boost Switching Regulator IC Positive Adjustable 1.23V 1 Output 1.8A (Switch) SC-74A, SOT-753
IC REG BOOST ADJ 1.8A SOT23-5
IC REG BOOST ADJ 1.8A SOT23-5
Switching Voltage Regulators 0.6/1.6 MHz Boost Converters With 22V Internal FET Switch in SOT-23 5-SOT-23 -40 to 125
| Texas Instruments | DigiKey | Win Source Electronics | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2731YMF | 296-LM2731YMFTR-ND | 1197925-LM2731YMF | LM2731YMF | LM2731YMF | LM2731YMF | LM2731YMF | LM2731YMF | LM2731YMF |
| Product Name | LM2731 0.6/1.6 MHz Boost Converters With 22V Internal FET Switch in SOT-23 | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2731YMF | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | |
| Configuration / Function | Boost | Boost | Boost | Boost | |||||
| Package Type | Other; SOT-23 | Other; SC-74A, SOT-753 | SOT23; Other; SC-74A, SOT-753 | SOT23; Other; SOT-23-5 | Other; SC-74A, SOT-753 | SOT23; Other; SC-74A, SOT-753 | |||
| Output Voltage | 1.23 to 22 volts | 1.23 to 22 volts | 22 to 1.23 volts | 1.23 to 22 volts | 1.23 volts | 1.23 volts | |||
| VIN | 2.7 to 14 volts | 2.7 to 14 volts | 2.7 to 14 volts | 14 volts | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |