2A - Wide Input Range Buck Regulator with Frequency Synchronization 10-MSOP-PowerPAD -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1197933-LM27342MY/NO
Packaging: Reel
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Output Current: 2A
Categories: Integrated Circuits
Supplier Device Package: 10-MSOP-PowerPad
Temperature Range - Operating: -40°C ~ 125°C
Maximum Output Voltage: 18V
Manufacturer Homepage: www.ti.com
Manufacturer Package: 10-TFSOP, 10-MSOP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Family Part Number: LM27342
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Min/Fixed Output Voltage: 1V
Switching Frequency: 2MHz
Voltage - Input (Minimum): 3V
Voltage - Input (Maximum): 20V
"Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2A 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width) Exposed Pad"
"Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2A 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width) Exposed Pad"
"Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2A 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width) Exposed Pad"
Switching Regulator/Controller
Switching Regulator/Controller
IC REG BUCK ADJUSTABLE 2A 10MSOP
Switching Voltage Regulators 2A-Wide Input Range Buck Reg
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2A 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
IC REG BUCK ADJ 2A 10MSOP
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM27342MY/NOPB | 1197933-LM27342MY/NOPB | LM27342MY/NOPBTR-ND | LM27342MY/NOPB | LM27342MY/NOPB | LM27342MY/NOPB | LM27342MY/NOPB | LM27342MY/NOPB |
| Product Name | LM27342 2A - Wide Input Range Buck Regulator with Frequency Synchronization | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM27342MY/NOPB | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | Buck | Buck | |||||
| Package Type | Other; MSOP-PowerPAD,WSON | Other; 10-TFSOP, 10-MSOP Exposed Pad | Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width) Exposed Pad" | SSOP; Other; HVSSOP10 | Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) Exposed Pad | |||
| Output Voltage | 1 to 18 volts | 18 volts | 1 to 18 volts | 1 to 18 volts | 1 volts | |||
| IOUT | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps | ||
| VIN | 3 to 20 volts | 3 to 20 volts | 3 to 20 volts |