Texas Instruments 4.3A 1500kHz Voltage Regulator IC LM2700LDX-ADJ

Description
4.3A SWITCHING REGULATOR, 1500kHz SWITCHING FREQ-MAX, DSO14, LLP-14 Product overview: LM2700LDX-ADJ from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.3A, 1500kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.3A, 1500kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2700LDX-ADJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4.3A SWITCHING REGULATOR, 1500kHz SWITCHING FREQ-MAX, DSO14, LLP-14 Product overview: LM2700LDX-ADJ from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.3A, 1500kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.3A, 1500kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2700LDX-ADJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4.3A 1500kHz Voltage Regulator IC
739-LM2700LDX-ADJ
4.3A 1500kHz Voltage Regulator IC 739-LM2700LDX-ADJ
4.3A SWITCHING REGULATOR, 1500kHz SWITCHING FREQ-MAX, DSO14, LLP-14 Product overview: LM2700LDX-ADJ from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.3A, 1500kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.3A, 1500kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2700LDX-ADJ can be used for catalog matching and distributor lookup.

4.3A SWITCHING REGULATOR, 1500kHz SWITCHING FREQ-MAX, DSO14, LLP-14 Product overview: LM2700LDX-ADJ from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.3A, 1500kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.3A, 1500kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2700LDX-ADJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2700LDX-ADJ - 071120-LM2700LDX-ADJ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2700LDX-ADJ
071120-LM2700LDX-ADJ
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2700LDX-ADJ 071120-LM2700LDX-ADJ
Manufacturer: Texas Instruments Win Source Part Number: 071120-LM2700LDX-ADJ Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost Frequency - Switching: 600kHz, 1.25MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 2.55A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 14-WSON (4x4) Purpose: Step-Up Maximum Input Voltage: 12V Nominal Output Voltage (Min/Fixed): 1.26V Maximum Output Voltage: 17.5V Minimum Input Voltage: 2.2V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 071120-LM2700LDX-ADJ
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost
Frequency - Switching: 600kHz, 1.25MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 2.55A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 14-WSON (4x4)
Purpose: Step-Up
Maximum Input Voltage: 12V
Nominal Output Voltage (Min/Fixed): 1.26V
Maximum Output Voltage: 17.5V
Minimum Input Voltage: 2.2V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 739-LM2700LDX-ADJ 071120-LM2700LDX-ADJ
Product Name 4.3A 1500kHz Voltage Regulator IC PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2700LDX-ADJ
Output Voltage 17.5 volts 1.26 volts
IOUT 2.5 amps 2.55 amps
VIN 12 volts 12 volts
Efficiency 90 %
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data