"Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 500mA 8-DIP (0.300"", 7.62mm)"
Adjustable DC/DC Controller, 500mA, 40V In, PDIP-8 Product overview: LM2674N-ADJ from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500mA, 40V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500mA, 40V, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2674N-ADJ can be used for catalog matching and distributor lookup.
Switching Regulator, Voltage-mode, 1.25A, 275kHz Switching Freq-Max, DMOS, PDIP8
IC REG BUCK ADJ 500MA 8DIP
IC REG BUCK ADJ 500MA 8DIP
Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 500mA 8-DIP (0.300", 7.62mm)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2674N-ADJ-ND | 739-LM2674N-ADJ | LM2674N-ADJ | LM2674N-ADJ | LM2674N-ADJ | LM2674N-ADJ |
| Product Name | Voltage Regulators - DC DC Switching Regulators | 500mA 40V Voltage Regulator IC | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | DIP; Other; "8-DIP (0.300"", 7.62mm)" | Other; PDIP | DIP; Other; PDIP8 | DIP; Other; 8-DIP (0.300\", 7.62mm) | ||
| Output Voltage | 1.2 to 37 volts | 37 volts | 1.2 volts | 1.2 to 37 volts | ||
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps |