600kHz/1.25MHz, 2.5A, Step-up PWM DC/DC Converter 14-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1197887-LM2700QMTX-A
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 14-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Output Type: Adjustable
Function: Step-Up
Topology: Boost
Frequency - Switching: 600kHz, 1.25MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 2.55A (Switch)
Family Name: LM2700Q-Q1
Output Voltage: 1.26V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Output Voltage MAX: 17.5V
Input Voltage MIN: 2.2V
Voltage Input MAX: 12V
Alternative Parts (Cross-Reference): ADP1109AANZ; LT1109ACS8; ADP1109AAN;
Introduction Date: March 01, 2012
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
"Boost Switching Regulator IC Positive Adjustable 1.26V 1 Output 2.55A (Switch) 14-TSSOP (0.173"", 4.40mm Width)"
IC REG BOOST ADJ 2.55A 14TSSOP
Boost Switching Regulator IC Positive Adjustable 1.26V 1 Output 2.55A (Switch) 14-TSSOP (0.173", 4.40mm Width)
Switching Voltage Regulators 600kHz/1.25MHz,2.5A SU PWM DC/DC Cnvrtr
IC REG BOOST ADJ 2.55A 14TSSOP
IC REG BOOST ADJ 2.55A 14TSSOP
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2700QMTX-ADJ/NOPB | 1197887-LM2700QMTX-ADJ/NOPB | LM2700QMTX-ADJ/NOPB-ND | LM2700QMTX-ADJ/NOPB | LM2700QMTX-ADJ/NOPB | LM2700QMTX-ADJ/NOPB | LM2700QMTX-ADJ/NOPB | LM2700QMTX-ADJ/NOPB |
| Product Name | LM2700Q-Q1 600kHz/1.25MHz, 2.5A, Step-up PWM DC/DC Converter | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2700QMTX-ADJ/NOPB | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | Boost | Boost | ||||
| Package Type | Other; TSSOP | SSOP; Other; 14-TSSOP (0.173", 4.40mm Width) | Other; "14-TSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 14-TSSOP (0.173\", 4.40mm Width) | Other; 14-TSSOP (0.173", 4.40mm Width) | SSOP | ||
| Output Voltage | 1.26 to 17.5 volts | 1.26 volts | 1.26 to 17.5 volts | 1.26 to 17.5 volts | 1.26 volts | 1.26 volts | ||
| VIN | 2.2 to 12 volts | 2.2 volts | 2.2 to 12 volts | 2.2 to 12 volts | 12 volts | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |