SIMPLE SWITCHER High Efficiency 5A Step-Down Voltage Regulator with Sync 14-VSON -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 137379-LM2677SDX-ADJ
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 260kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 5A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 14-VSON (5x6)
Purpose: Step-Down
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 1.21V
Maximum Output Voltage: 37V
Minimum Input Voltage: 8V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Buck Switching Regulator IC Positive Adjustable 1.21V 1 Output 5A 14-VDFN Exposed Pad
IC REG BUCK ADJ 5A 14VSON
Buck Switching Regulator IC Positive Adjustable 1.21V 1 Output 5A 14-VDFN Exposed Pad
IC REG BUCK ADJUSTABLE 5A 14VSON
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2677SDX-ADJ/NOPB | 137379-LM2677SDX-ADJ/NOPB | LM2677SDX-ADJ/NOPB-ND | LM2677SDX-ADJ/NOPB | LM2677SDX-ADJ/NOPB | LM2677SDX-ADJ/NOPB |
| Product Name | LM2677 SIMPLE SWITCHER High Efficiency 5A Step-Down Voltage Regulator with Sync | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2677SDX-ADJ/NOPB | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Package Type | Other; DDPAK/TO-263,TO-220,VSON | Other; 14-VSON (5x6) | Other; 14-VDFN Exposed Pad | Other; 14-VDFN Exposed Pad | ||
| Special Features | Enable | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 1.23 to 37 volts | 1.21 volts | 1.21 to 37 volts | 1.21 volts | 1.21 to 37 volts | |
| IOUT | 5 amps | 5 amps | 5 amps | 5 amps | 5 amps | 5 amps |