PMIC - Voltage Regulators - Linear + Switching 2 Output Charge Pump (1), Linear (LDO) (1) 130kHz 14-TSSOP
PMIC - Voltage Regulators - Linear Switching 2 Output Charge Pump (1), Linear (LDO) (1) 130kHz 14-TSSOP
IC REG DL CHRPMP/LINEAR 14TSSOP
IC REG DL CHRPMP/LINEAR 14TSSOP
IC REG DL CHRPMP/LINEAR 14TSSOP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2685MTC/NOPB-ND | LM2685MTC/NOPB | LM2685MTC/NOPB | LM2685MTC/NOPB | LM2685MTC/NOPB |
| Product Name | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching |
| Regulator Type | Standard; Low Dropout | ||||
| Package Type | Other; "14-TSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 14-TSSOP (0.173\", 4.40mm Width) | SSOP | Other; 14-TSSOP (0.173", 4.40mm Width) | |
| Output Voltage | 5 to 13 volts | ||||
| IOUT | 0.0500 amps | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |