600kHz/1.25MHz, 2.5A, Step-up PWM DC/DC Converter 14-TSSOP -40 to 125
"Boost Switching Regulator IC Positive Adjustable 1.26V 1 Output 2.55A (Switch) 14-TSSOP (0.173"", 4.40mm Width)"
"Boost Switching Regulator IC Positive Adjustable 1.26V 1 Output 2.55A (Switch) 14-TSSOP (0.173"", 4.40mm Width)"
"Boost Switching Regulator IC Positive Adjustable 1.26V 1 Output 2.55A (Switch) 14-TSSOP (0.173"", 4.40mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 018866-LM2700MTX-ADJ
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost
Frequency - Switching: 600kHz, 1.25MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 2.55A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 14-TSSOP
Purpose: Step-Up
Maximum Input Voltage: 12V
Nominal Output Voltage (Min/Fixed): 1.26V
Maximum Output Voltage: 17.5V
Minimum Input Voltage: 2.2V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
IC REG BOOST ADJ 2.55A 14TSSOP
IC REG BOOST ADJ 2.55A 14TSSOP
Boost Switching Regulator IC Positive Adjustable 1.26V 1 Output 2.55A (Switch) 14-TSSOP (0.173", 4.40mm Width)
IC REG BOOST ADJ 2.55A 14TSSOP
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2700MTX-ADJ/NOPB | 296-35267-6-ND | 018866-LM2700MTX-ADJ/NOPB | LM2700MTX-ADJ/NOPB | LM2700MTX-ADJ/NOPB | LM2700MTX-ADJ/NOPB | LM2700MTX-ADJ/NOPB |
| Product Name | LM2700 600kHz/1.25MHz, 2.5A, Step-up PWM DC/DC Converter | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2700MTX-ADJ/NOPB | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | Boost | Boost | |||
| Package Type | Other; TSSOP,WSON | Other; "14-TSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 14-TSSOP | SSOP | Other; 14-TSSOP (0.173", 4.40mm Width) | SSOP; Other; 14-TSSOP (0.173\", 4.40mm Width) | |
| Output Voltage | 1.26 to 17.5 volts | 1.26 to 17.5 volts | 1.26 volts | 1.26 volts | 1.26 volts | 1.26 to 17.5 volts | |
| VIN | 2.2 to 12 volts | 2.2 to 12 volts | 12 volts | 12 volts | 2.2 to 12 volts | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |