"Buck Switching Regulator IC Positive Fixed 3.3V 2 Output 2.2A, 3.2A 24-TSSOP (0.173"", 4.40mm Width)"
3.2A SWITCHING REGULATOR, 600kHz SWITCHING FREQ-MAX, PDSO24, TSSOP-24 Product overview: LM2717MT from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.2A, 600kHz, TSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.2A, 600kHz, TSSOP, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2717MT can be used for catalog matching and distributor lookup.
Buck Switching Regulator IC Positive Fixed 3.3V 2 Output 2.2A, 3.2A 24-TSSOP (0.173", 4.40mm Width)
IC REG BUCK 3.3V DL 24TSSOP
IC REG BUCK 3.3V DL 24TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2717MT-ND | 739-LM2717MT | LM2717MT | LM2717MT | LM2717MT |
| Product Name | Voltage Regulators - DC DC Switching Regulators | 3.2A 600kHz TSSOP Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Fixed | Fixed; Adjustable / Variable | Fixed; Fixed | ||
| Package Type | Other; "24-TSSOP (0.173"", 4.40mm Width)" | Other; TSSOP | SSOP; Other; 24-TSSOP (0.173\", 4.40mm Width) | SSOP | |
| Special Features | Multiple Outputs | ||||
| Output Voltage | 3.3 volts | 1.26 volts | 3.3 to ? volts | 3.3 volts |