Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 3A TO-220-7 Formed Leads
Switching Regulator, Current-mode, 5.4A, 280kHz Switching Freq-Max
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 3A TO-220-7 Formed Leads
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 3A TO-220-7 Formed Leads
IC REG BUCK 3.3V 3A TO220-7
IC REG BUCK 3.3V 3A TO220-7
IC REG BUCK 3.3V 3A TO220-7
| DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2673T-3.3-ND | LM2673T-3.3 | LM2673T-3.3 | LM2673T-3.3 | LM2673T-3.3 | 815-LM2673T-3.3 | LM2673T-3.3 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | IC REG BUCK 3.3V 3A TO220-7 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | ||||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | TO-220; Other; TO-220-7 Formed Leads | TO-220; Other; TO-220-7 | TO-220; Other; TO-220-7 Formed Leads | TO-220; Other; TO-220-7 Formed Leads | TO-220; Other; TO-220-7 (Formed Leads) | TO-220 | |
| Output Voltage | 3.3 volts | 3.3 to ? volts | 3.3 to ? volts | 3.3 volts | 3.3 volts | ||
| IOUT | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps |