Texas Instruments Datasheets for IC Voltage Regulators

IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 20 30 40 50 57
Product Name Notes
1.5A Low Dropout Positive Regulators 3-DDPAK/TO-263 -40 to 125
1.5A Low Dropout Positive Regulators 3-DDPAK/TO-263
1.5A Low Dropout Positive Regulators 3-TO-220 -40 to 125
1.5A Low Dropout Positive Regulators 3-TO-220
1.5A Low Dropout Positive Regulators 8-WSON -40 to 125
3-Terminal Adjustable Negative Regulator 2-TO -55 to 150
3-Terminal Adjustable Negative Regulator 3-TO -55 to 150
3-Terminal Adjustable Regulator 3-TO -55 to 125
3A Low Dropout Positive Regulators 3-DDPAK/TO-263 -40 to 125
3A Low Dropout Positive Regulators 3-DDPAK/TO-263
3A Low Dropout Positive Regulators 3-TO-220 -40 to 125
3A Low Dropout Positive Regulators 3-TO-220
5A Low Dropout Positive Regulators 3-DDPAK/TO-263 -40 to 125
5A Low Dropout Positive Regulators 3-TO-220 -40 to 125
5A Step-Down Energy Management Unit With PowerWise® Adaptive Voltage Scaling 28-WQFN -40 to 85
5A Step-Down Energy Management Unit With PowerWise® Adaptive Voltage Scaling 28-WQFN
Dual Linear FET Controller 8-SOIC 0 to 70
Series of Adjustable Micropower Voltage Regulators 8-CDIP -55 to 125
Voltage Regulator 10-TO-100 -55 to 125
Voltage Regulator 14-CDIP -55 to 125

<< Prev Next >>