SIMPLE SWITCHER 5A Step-Down Voltage Regulator with Adjustable Current Limit 7-DDPAK/TO-263 -40 to 125
Buck Switching Regulator IC Positive Fixed 5V 1 Output 5A TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
Switching Regulator, Voltage-mode, 5A, 260kHz Switching Freq-Max, PSSO7
Switching Voltage Regulators SIMPLE SWITCHER- 8V to 40V, 5A Step-Down DC/DC Switching Regulator with Adjustable Current Limit 7-DDPAK/TO-263 -40 to 125
IC REG BUCK 5V 5A TO263-7
IC REG BUCK 5V 5A DDPAK
Buck Switching Regulator IC Positive Fixed 5V 1 Output 5A TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
IC REG BUCK 5V 5A TO263-7
| Texas Instruments | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | LM2679SX-5.0 | LM2679SX-5.0TR-ND | LM2679SX-5.0 | LM2679SX-5.0 | LM2679SX-5.0 | LM2679SX-5.0 | LM2679SX-5.0 | 815-LM2679SX-5.0 |
| Product Name | LM2679 SIMPLE SWITCHER 5A Step-Down Voltage Regulator with Adjustable Current Limit | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | IC REG BUCK 5V 5A TO263-7 | |
| Configuration / Function | Buck | Buck | ||||||
| Package Type | Other; DDPAK/TO-263,TO-220,VSON | TO-263; Other; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA | TO-263; Other; TO-263-7 | TO-263 | TO-263; Other; TO-263-8, D²Pak (7 Leads + Tab), TO-263CA | TO-263; Other; TO-263-8, D2Pak (7 Leads + Tab), TO-263CA | ||
| Output Voltage | 1.23 to 37 volts | 5 volts | 5 volts | 5 to ? volts | 5 volts | |||
| IOUT | 5 amps | 5 amps | 5 amps | 5 amps | 5 amps | 5 amps | ||
| VIN | 8 to 40 volts | 8 to 40 volts | 8 to 40 volts |