The LM2675MX-3.3 is a 1A step-down voltage regulator with a fixed 3.3V output, housed in an 8-pin SOIC package measuring 4.9mm by 6mm. It operates from an input voltage range of 8V to 40V with a fixed switching frequency of 260kHz, and maintains a maximum output voltage tolerance of ±1.5% over line and load conditions. The device includes thermal shutdown and current limit protection, and operates reliably from -40°C to 125°C. Efficiency exceeds 90%, eliminating the need for external heat sinking beyond PCB copper traces.
SIMPLE SWITCHER Power Converter High Efficiency 1A Step-Down Voltage Regulator 8-SOIC -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 089586-LM2675MX-3.3
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 260kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1A
Family Name: LM2675
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SOIC
Purpose: Step-Down
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 3.3V
Minimum Input Voltage: 6.5V
Alternative Parts (Cross-Reference): SI-8033W; TS2596SCS33; LT3695IMSE-3.3#TRPBF
Introduction Date: September 01, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
"Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1A 8-SOIC (0.154"", 3.90mm Width)"
IC REG BUCK 3.3V 1A 8SOIC
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1A 8-SOIC (0.154", 3.90mm Width)
IC REG BUCK 3.3V 1A 8SOIC
IC REG BUCK 3.3V 1A 8SOIC
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2675MX-3.3 | 089586-LM2675MX-3.3 | LM2675MX-3.3TR-ND | LM2675MX-3.3 | LM2675MX-3.3 | LM2675MX-3.3 | LM2675MX-3.3 |
| Product Name | LM2675 SIMPLE SWITCHER Power Converter High Efficiency 1A Step-Down Voltage Regulator | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2675MX-3.3 | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | |||
| Package Type | Other; PDIP,SOIC,WSON | SOIC; Other; 8-SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | |
| Special Features | Enable | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 1.23 to 37 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 to ? volts | 3.3 volts | |
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps |