30V, 600 mA Step Down Switching Regulator 10-WSON -40 to 125
Win Source Part Number: 966095-LM2694SD/NOPB
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Current - Output: 600mA
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 1MHz
Voltage - Output (Max): 24V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 8V
Voltage - Input (Max): 30V
Voltage - Output (Min/Fixed): 2.5V
Synchronous Rectifier: No
Package / Case: 10-WFDFN Exposed Pad
Supplier Device Package: 10-WSON (3x3)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Alternative Parts (Cross-Reference): LM34923MMX/NOPB; LM5007MMX/NOPB; LM5007SDX/NOPBLM2694
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
HTSUS: 8542.39.0001
Mfr: National Semiconductor
Other Names: NATNSCLM2694SD/NOPB,
Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 600mA 10-WFDFN Exposed Pad
Switching Regulator/Controller
Switching Voltage Regulators 30V, 600 mA Step Down Switching Regulator 10-WSON -40 to 125
LM2694 30V, 600 MA STEP DOWN SWI
Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 600mA 10-WFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 600mA 10-WFDFN Exposed Pad
IC REG BUCK ADJ 600MA 10WSON
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2694SD/NOPB | 966095-LM2694SD/NOPB | LM2694SD/NOPBTR-ND | LM2694SD/NOPB | LM2694SD/NOPB | LM2694SD/NOPB | LM2694SD/NOPB | LM2694SD/NOPB |
| Product Name | LM2694 30V, 600 mA Step Down Switching Regulator | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | Buck; Buck | Buck | |||||
| Package Type | Other; TSSOP,WSON | Other; Bulk | Other; 10-WFDFN Exposed Pad | Other; WSON10 | Other; 10-WFDFN Exposed Pad | |||
| Output Voltage | 2.5 to 24 volts | 2.5 to 24 volts | 2.5 volts | 2.5 to 24 volts | ||||
| IOUT | 0.6000 amps | 0.6000 amps | 0.6000 amps | 0.6000 amps | 0.6000 amps | |||
| VIN | 8 to 30 volts | 8 to 30 volts | 8 to 30 volts |