SIMPLE SWITCHER 5A Step-Down Voltage Regulator with Adjustable Current Limit 7-TO-220 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1197808-LM2679T-5.0
Packaging: Tube
Mounting Style: Through Hole
Output Type: Fixed
Function: Step-Down
Topology: Buck
Output Current: 5A
Categories: Integrated Circuits
Supplier Device Package: TO-220-7
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-220-7 (Formed Leads)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Family Part Number: LM2679
Manufacturer Pack Quantity: 45
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 5V
Switching Frequency: 260kHz
Voltage - Input (Minimum): 8V
Voltage - Input (Maximum): 40V
Switching Regulator, Voltage-mode, 8.1A, 280kHz Switching Freq-Max
Buck Switching Regulator IC Positive Fixed 5V 1 Output 5A TO-220-7 Formed Leads
Buck Switching Regulator IC Positive Fixed 5V 1 Output 5A TO-220-7 Formed Leads
IC REG BUCK 5V 5A TO220-7
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2679T-5.0 | 1197808-LM2679T-5.0 | LM2679T-5.0 | LM2679T-5.0-ND | LM2679T-5.0 | LM2679T-5.0 |
| Product Name | LM2679 SIMPLE SWITCHER 5A Step-Down Voltage Regulator with Adjustable Current Limit | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2679T-5.0 | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | Buck | Buck | |||
| Package Type | Other; DDPAK/TO-263,TO-220,VSON | TO-220; Other; TO-220-7 (Formed Leads) | TO-220; Other; TO-220-7 | TO-220; Other; TO-220-7 Formed Leads | TO-220; Other; TO-220-7 Formed Leads | TO-220 |
| Output Voltage | 1.23 to 37 volts | 5 volts | 5 volts | 5 to ? volts | 5 volts | |
| IOUT | 5 amps | 5 amps | 5 amps | 5 amps | 5 amps | |
| VIN | 8 to 40 volts | 8 to 40 volts | 8 to 40 volts |