The LM2734ZMKX/NOPB is a thin SOT-23-6 packaged 1-A step-down DC-DC regulator with a 3.0-V to 20-V input voltage range and a 0.8-V to 18-V output voltage range, operating at a fixed 3-MHz switching frequency. It features a 300-mΩ internal NMOS switch, 30-nA shutdown current, and internal soft-start. The device is AEC-Q100 qualified for Automotive Grade 1 operation from -40°C to 125°C ambient temperature, with HBM ESD classification Level 2 and CDM ESD classification Level C6. The package dimensions are 1.60 mm × 2.90 mm.
Thin SOT23 1A Load Step-Down DC-DC Regulator 6-SOT -40 to 125
Switching Regulator, Current-mode, 2.5A, 3600kHz Switching Freq-Max, BICMOS, PDSO6
Manufacturer: Texas Instruments
Win Source Part Number: 139853-LM2734ZMKX/NO
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 3MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TSOT-23-6
Purpose: Step-Down
Maximum Input Voltage: 20V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 18V
Minimum Input Voltage: 3V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1A SOT-23-6 Thin, TSOT-23-6
IC REG BUCK ADJ 1A TSOT23-6
Switching Voltage Regulators 3 to 20 V input, 1 A, high frequency step-down converter with light load efficiency 6-SOT-23-THIN -40 to 125
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1A SOT-23-6 Thin, TSOT-23-6
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1A SOT-23-6 Thin, TSOT-23-6
IC REG BUCK ADJ 1A SOT23
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2734ZMKX/NOPB | LM2734ZMKX/NOPB | 139853-LM2734ZMKX/NOPB | 296-37368-2-ND | LM2734ZMKX/NOPB | LM2734ZMKX/NOPB | LM2734ZMKX/NOPB | LM2734ZMKX/NOPB |
| Product Name | LM2734Z Thin SOT23 1A Load Step-Down DC-DC Regulator | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2734ZMKX/NOPB | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | Buck | Buck | |||||
| Package Type | Other; SOT,WSON | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 | SOT23; Other; TSOT-23-6 | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 | SOT23 | ||
| Output Voltage | 0.8000 to 18 volts | 0.8000 volts | 0.8000 to 18 volts | 0.8000 to 18 volts | 0.8000 volts | |||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | ||
| VIN | 3 to 20 volts | 20 volts | 3 to 20 volts | 3 to 20 volts |