SIMPLE SWITCHER High Efficiency 3A Step-Down Voltage Regulator 7-DDPAK/TO-263 -40 to 125
Switching Regulator, Voltage-mode, 5.4A, 280kHz Switching Freq-Max, PSSO7
Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 3A TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
Manufacturer: Texas Instruments
Win Source Part Number: 089284-LM2676S-ADJ
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - DC DC Switching Regulators
Series: SIMPLE SWITCHER
Packaging: Tube
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: TO-263-8 D²Pak (7 Leads + Tab) TO-263CA
Manufacturer Device Package: DDPAK/TO-263-7
Standard Package: 45
Catalog: Buck (Step-Down) IC
Current - Output: 3A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 260kHz
Voltage - Output (Max): 37V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 8V
Voltage - Input (Max): 40V
Voltage - Output (Min/Fixed): 1.2V
Synchronous Rectifier: No
Alternative Parts (Cross-Reference): LM2676SX-ADJ/NOPB; LM2676SX-ADJ; LM2676SD-ADJ;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management
Switching Voltage Regulators Hi Eff 3A SD Vtg Reg
Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 3A TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
IC REG BUCK ADJ 3A TO263-7
IC REG BUCK ADJ 3A TO263-7
IC REG BUCK ADJ 3A DDPAK
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2676S-ADJ | LM2676S-ADJ | LM2676S-ADJ-ND | 089284-LM2676S-ADJ | LM2676S-ADJ | LM2676S-ADJ | LM2676S-ADJ | LM2676S-ADJ | LM2676S-ADJ |
| Product Name | LM2676 SIMPLE SWITCHER High Efficiency 3A Step-Down Voltage Regulator | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits(ICs) | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | Buck | Buck | ||||||
| Package Type | Other; DDPAK/TO-263,TO-220,VSON | TO-263; Other; TO-263-7 | TO-263; Other; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA | DPAK; TO-263; Other; TO-263-8 D²Pak (7 Leads + Tab) TO-263CA | TO-263; Other; TO-263-8, D²Pak (7 Leads + Tab), TO-263CA | TO-263; Other; TO-263-8, D²Pak (7 Leads + Tab), TO-263CA | TO-263 | ||
| Special Features | Enable | Multiple Outputs | |||||||
| Output Voltage | 1.23 to 37 volts | 1.2 to 37 volts | 1.2 to 37 volts | 1.2 volts | 1.2 volts | ||||
| IOUT | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps |