The LM2676SD-5.0/NOPB is a 3A step-down voltage regulator with a fixed 5V output, housed in a 14-pin VSON (NHM) package measuring 6mm × 5mm. It operates over an input voltage range of 8V to 40V, features a fixed switching frequency of 260kHz, and includes thermal shutdown and current limiting. The regulator achieves up to 94% efficiency and maintains a ±2% output tolerance across full line and load conditions. The operating junction temperature range is −40°C to 125°C. It supports a 50µA standby current when disabled and requires minimal external components for design implementation.
SIMPLE SWITCHER High Efficiency 3A Step-Down Voltage Regulator 14-VSON -40 to 125
Buck Switching Regulator IC Positive Fixed 5V 1 Output 3A 14-VDFN Exposed Pad
Buck Switching Regulator IC Positive Fixed 5V 1 Output 3A 14-VDFN Exposed Pad
Buck Switching Regulator IC Positive Fixed 5V 1 Output 3A 14-VDFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 778816-LM2676SD-5.0/
Series: SIMPLE SWITCHER
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 14-VDFN Exposed Pad
Mounting: SMD
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 260kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 3A
Family Name: LM2676
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-VSON (5x6)
Input Voltage MIN: 8V
Voltage Input MAX: 40V
Alternative Parts (Cross-Reference): AP1501A-33K5G-U; AP1501A-12T5RG-U; AP1501A-12K5G-U; AP3003S-12E1;
Introduction Date: April 01, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
IC REG BUCK 5V 3A 14VSON
Buck Switching Regulator IC Positive Fixed 5V 1 Output 3A 14-VDFN Exposed Pad
IC REG BUCK 5V 3A 14VSON
Switching Voltage Regulators HIGH EFF 3A STEP- DOWN VLTG REG
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2676SD-5.0/NOPB | LM2676SD-5.0/NOPBDKR-ND | 778816-LM2676SD-5.0/NOPB | LM2676SD-5.0/NOPB | LM2676SD-5.0/NOPB | LM2676SD-5.0/NOPB | LM2676SD-5.0/NOPB |
| Product Name | LM2676 SIMPLE SWITCHER High Efficiency 3A Step-Down Voltage Regulator | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2676SD-5.0/NOPB | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck | Buck; Buck | ||||
| Package Type | Other; DDPAK/TO-263,TO-220,VSON | Other; 14-VDFN Exposed Pad | Other; 14-VDFN Exposed Pad | Other; 14-VDFN Exposed Pad | |||
| Special Features | Enable | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 1.23 to 37 volts | 5 volts | 5 volts | 5 to ? volts | 5 volts | ||
| IOUT | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps |