SIMPLE SWITCHER® Power Converter High Efficiency 500mA Step-Down Voltage Regulator 8-PDIP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 778812-LM2674N-3.3/N
Series: SIMPLE SWITCHER
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 8-DIP (0.300", 7.62mm)
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 260kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 500mA
Family Name: LM2674
Output Voltage: 3.3V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-PDIP
Input Voltage MIN: 6.5V
Voltage Input MAX: 40V
Alternative Parts (Cross-Reference): ADP3050AR-3.3; ADP3050AR-3.3-RL7; ADP3050AR-3.3-REEL; adp3050arz-3.3-reel;
Introduction Date: August 01, 1997
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
"Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 500mA 8-DIP (0.300"", 7.62mm)"
Switching Regulator, Voltage-mode, 1.25A, 275kHz Switching Freq-Max, DMOS, PDIP8
Switching Regulator, Voltage-mode, 1.25A, 275kHz Switching Freq-Max, DMOS, PDIP8
IC REG BUCK 3.3V 500MA 8DIP
IC REG BUCK 3.3V 500MA 8DIP
Switching Voltage Regulators Pwr Cnvtr High Eff 500mA SD VTG Reg
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 500mA 8-DIP (0.300", 7.62mm)
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 500mA 8-DIP (0.300", 7.62mm)
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2674N-3.3/NOPB | 778812-LM2674N-3.3/NOPB | LM2674N-3.3/NOPB-ND | LM2674N-3.3/NOPB | LM2674N-3.3/NOPB | LM2674N-3.3/NOPB | LM2674N-3.3/NOPB | LM2674N-3.3/NOPB |
| Product Name | LM2674 SIMPLE SWITCHER® Power Converter High Efficiency 500mA Step-Down Voltage Regulator | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2674N-3.3/NOPB | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | Buck; Buck | Buck | |||||
| Package Type | Other; PDIP,SOIC,WSON | DIP; Other; 8-DIP (0.300", 7.62mm) | DIP; Other; "8-DIP (0.300"", 7.62mm)" | DIP; Other; PDIP8 | DIP; Other; 8-DIP (0.300\", 7.62mm) | |||
| Special Features | Enable | Multiple Outputs; Synchronous Rectification | ||||||
| Output Voltage | 1.23 to 37 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 to ? volts | |||
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps |