SIMPLE SWITCHER High Efficiency 5A Step-Down Voltage Regulator with Sync 14-VSON
Buck Switching Regulator IC Positive Fixed 12V 1 Output 5A 14-VDFN Exposed Pad
Buck Switching Regulator IC Positive Fixed 12V 1 Output 5A 14-VDFN Exposed Pad
IC REG BUCK 12V 5A 14VSON
IC REG BUCK 12V 5A 14VSON
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2677SDX-12/NOPB | LM2677SDX-12/NOPB-ND | LM2677SDX-12/NOPB | LM2677SDX-12/NOPB | LM2677SDX-12/NOPB |
| Product Name | LM2677 SIMPLE SWITCHER High Efficiency 5A Step-Down Voltage Regulator with Sync | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Package Type | Other; DDPAK/TO-263,TO-220,VSON | Other; 14-VDFN Exposed Pad | Other; 14-VDFN Exposed Pad | ||
| Special Features | Enable | ||||
| Output Voltage | 1.23 to 37 volts | 12 volts | 12 to ? volts | 12 volts | |
| IOUT | 5 amps | 5 amps | 5 amps | 5 amps | 5 amps |