The LM2677S-ADJ is a 5-A step-down switching regulator with adjustable output voltage ranging from 1.2 V to 37 V, designed for high efficiency (>90%) applications. It is packaged in a DDPAK/TO-263 (7-pin) form factor with a body size of 10.16 mm × 8.69 mm. The device operates with a fixed internal switching frequency of 260 kHz and supports external synchronization between 280 kHz and 400 kHz. It accepts an input voltage range of 8 V to 40 V, maintains a ±2% output tolerance over full line and load conditions, and draws 50 μA standby current when disabled. The operating junction temperature range is -40°C to 125°C.
SIMPLE SWITCHER High Efficiency 5A Step-Down Voltage Regulator with Sync 7-DDPAK/TO-263 -40 to 125
Buck Switching Regulator IC Positive Adjustable 1.21V 1 Output 5A TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
Manufacturer: Texas Instruments
Win Source Part Number: 1197783-LM2677S-ADJ
Packaging: Tube
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Output Current: 5A
Categories: Integrated Circuits
Supplier Device Package: DDPAK/TO-263-7
Temperature Range - Operating: -40°C ~ 125°C
Maximum Output Voltage: 37V
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-263-8, D2Pak (7 Leads + Tab), TO-263CA
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Communications & Networking
Family Part Number: LM2677
Manufacturer Pack Quantity: 45
MSL Level: 3 (168 Hours)
Min/Fixed Output Voltage: 1.21V
Switching Frequency: 260kHz
Voltage - Input (Minimum): 8V
Voltage - Input (Maximum): 40V
IC REG BUCK ADJ 5A DDPAK
Buck Switching Regulator IC Positive Adjustable 1.21V 1 Output 5A TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2677S-ADJ | LM2677S-ADJ-ND | 1197783-LM2677S-ADJ | LM2677S-ADJ | LM2677S-ADJ |
| Product Name | LM2677 SIMPLE SWITCHER High Efficiency 5A Step-Down Voltage Regulator with Sync | Voltage Regulators - DC DC Switching Regulators | Electronic Surplus - LM2677S-ADJ | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Package Type | Other; DDPAK/TO-263,TO-220,VSON | TO-263; Other; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA | DPAK; TO-263; Other; TO-263-8, D2Pak (7 Leads + Tab), TO-263CA | TO-263 | TO-263; Other; TO-263-8, D²Pak (7 Leads + Tab), TO-263CA |
| Special Features | Enable | ||||
| Output Voltage | 1.23 to 37 volts | 1.21 to 37 volts | 37 volts | 1.21 volts | 1.21 to 37 volts |
| IOUT | 5 amps | 5 amps | 5 amps | 5 amps | 5 amps |