Buck Switching Regulator IC Positive Fixed 12V 1 Output 3A TO-220-7 Formed Leads
Switching Regulator, Voltage-mode, 5.4A, 280kHz Switching Freq-Max, PZFM7
IC REG BUCK 12V 3A TO220-7
IC REG BUCK 12V 3A TO220-7
Buck Switching Regulator IC Positive Fixed 12V 1 Output 3A TO-220-7 Formed Leads
| DigiKey | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2676T-12-ND | LM2676T-12 | LM2676T-12 | LM2676T-12 | LM2676T-12 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | TO-220; Other; TO-220-7 Formed Leads | TO-220; Other; TO-220-7 | TO-220 | TO-220; Other; TO-220-7 Formed Leads | |
| Output Voltage | 12 volts | 12 volts | 12 to ? volts | ||
| IOUT | 3 amps | 3 amps | 3 amps | 3 amps |