SIMPLE SWITCHER High Efficiency 3A Step-Down Voltage Regulator 7-DDPAK/TO-263 -40 to 125
Buck Switching Regulator IC Positive Fixed 12V 1 Output 3A TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
Manufacturer: Texas Instruments
Win Source Part Number: 089029-LM2676SX-12
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 260kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: DDPAK/TO-263-7
Purpose: Step-Down
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 12V
Minimum Input Voltage: 8V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Fixed 12V 1 Output 3A TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
Buck Switching Regulator IC Positive Fixed 12V 1 Output 3A TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
SWITCHING REG, VOLTAGE-MODE, 5.4
IC REG BUCK 12V 3A TO263-7
SWITCHING REG, VOLTAGE-MODE, 5.4
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2676SX-12 | LM2676SX-12TR-ND | 089029-LM2676SX-12 | LM2676SX-12 | LM2676SX-12 | LM2676SX-12 | LM2676SX-12 | LM2676SX-12 |
| Product Name | LM2676 SIMPLE SWITCHER High Efficiency 3A Step-Down Voltage Regulator | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2676SX-12 | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | ||||
| Package Type | Other; DDPAK/TO-263,TO-220,VSON | TO-263; Other; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA | DPAK; TO-263; Other; DDPAK/TO-263-7 | TO-263; Other; TO-263-8, D²Pak (7 Leads + Tab), TO-263CA | TO-263; Other; TO-263-8, D²Pak (7 Leads + Tab), TO-263CA | TO-263 | TO-263; Other; TO-263-8, D²Pak (7 Leads + Tab), TO-263CA | |
| Special Features | Enable | Multiple Outputs; Synchronous Rectification | ||||||
| Output Voltage | 1.23 to 37 volts | 12 volts | 12 volts | 12 to ? volts | 12 to ? volts | 12 volts | 12 volts | |
| IOUT | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps |