"Buck, Boost Switching Regulator IC Positive Adjustable (Fixed) 4V (3.3V) 2 Output 3.6A (Switch), 1.8A 24-TSSOP (0.173"", 4.40mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 298569-LM2716MT
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable (Fixed)
Topology: Buck, Boost
Frequency - Switching: 300kHz to 600kHz
Number of Outputs: 2
Synchronous Rectifier: No
Output Current: 3.6A (Switch), 1.8A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 24-TSSOP
Purpose: Step-Up, Step-Down
Maximum Input Voltage: 20V
Nominal Output Voltage (Min/Fixed): 4V (3.3V)
Maximum Output Voltage: 20V (Switch)
Minimum Input Voltage: 4V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
IC REG BUCK BST ADJ/3.3V 24TSSOP
Buck, Boost Switching Regulator IC Positive Adjustable (Fixed) 4V (3.3V) 2 Output 3.6A (Switch), 1.8A 24-TSSOP (0.173", 4.40mm Width)
IC REG BUCK BST ADJ/4V 24TSSOP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2716MT/NOPB-ND | 298569-LM2716MT | LM2716MT/NOPB | LM2716MT/NOPB | LM2716MT/NOPB |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2716MT/NOPB | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck, Boost | |||
| Output Voltage Type | Fixed; Adjustable / Variable | Fixed; Adjustable / Variable; Adjustable (Fixed) | Adjustable / Variable; Adjustable (Fixed) | ||
| Package Type | Other; "24-TSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 24-TSSOP | SSOP; Other; 24-TSSOP (0.173\", 4.40mm Width) | SSOP | |
| Special Features | Multiple Outputs | Multiple Outputs; Synchronous Rectification | |||
| Output Voltage | 4 to 20 volts | 4 to 3.3 volts | 4 to 20 volts | 4 volts |