Dual Step-Down DC/DC Converter 24-TSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1053301-LM2717MTX/NO
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 300kHz to 600kHz
Number of Outputs: 2
Synchronous Rectifier: No
Output Current: 2.2A, 3.2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 24-TSSOP
Purpose: Step-Down
Maximum Input Voltage: 20V
Nominal Output Voltage (Min/Fixed): 3.3V
Minimum Input Voltage: 4V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
"Buck Switching Regulator IC Positive Fixed 3.3V 2 Output 2.2A, 3.2A 24-TSSOP (0.173"", 4.40mm Width)"
IC REG BUCK 3.3V DL 24TSSOP
Buck Switching Regulator IC Positive Fixed 3.3V 2 Output 2.2A, 3.2A 24-TSSOP (0.173", 4.40mm Width)
Switching Voltage Regulators Dual step-down DC/DC converter 24-TSSOP -40 to 125
IC REG BUCK 3.3V DL 24TSSOP
IC REG BUCK 3.3V DL 24TSSOP
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2717MTX/NOPB | 1053301-LM2717MTX/NOPB | LM2717MTX/NOPB-ND | LM2717MTX/NOPB | LM2717MTX/NOPB | LM2717MTX/NOPB | LM2717MTX/NOPB | LM2717MTX/NOPB |
| Product Name | LM2717 Dual Step-Down DC/DC Converter | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2717MTX/NOPB | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | ||||
| Package Type | Other; TSSOP | SSOP; Other; 24-TSSOP | Other; "24-TSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 24-TSSOP (0.173\", 4.40mm Width) | Other; 24-TSSOP (0.173", 4.40mm Width) | SSOP | ||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 to ? volts | 3.3 volts | 3.3 volts | ||
| VIN | 4 to 20 volts | 20 volts | 4 to 20 volts | 4 to 20 volts | 20 volts | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |