Texas Instruments Datasheets for IC Voltage Regulators

IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 20 30 40 50 57
Product Name Notes
1.5A Low Dropout Positive Regulators 3-TO-220 -40 to 125
1A SIMPLE SWITCHER?, Step-Down Voltage Regulator with Adjustable Frequency 8-SO PowerPAD -40 to 125
2-TO-3
2-TO
2.95-5.5V, 12A, Voltage Mode Synchronous Point of Load Buck Regulator with Adjustable Frequency 20-HTSSOP -40 to 125
2.95-5.5V, 12A, Voltage Mode Synchronous Point of Load Buck Regulator with Frequency Synchronization 20-HTSSOP -40 to 125
2.95-5.5V, 12A, Voltage Mode Synchronous Point of Load Buck Regulator with Frequency Synchronization 20-HTSSOP
2.95-5.5V, 15A, Voltage Mode Synchronous Buck Regulator 20-HTSSOP -40 to 125
2.95-5.5V, 15A, Voltage Mode Synchronous Buck Regulator with Frequency Synchronization 20-HTSSOP -40 to 125
2.95-5.5V, 15A, Voltage Mode Synchronous Buck Regulator with Frequency Synchronization 20-HTSSOP
2.95-5.5V, 3A, Current Mode Synchronous Buck Regulator with Adjustable Frequency 16-HTSSOP -40 to 125
2.95-5.5V, 3A, Current Mode Synchronous Buck Regulator with Optional Automotive Grade 16-HTSSOP -40 to 125
2.95-5.5V, 4A, Current Mode Synchronous Buck Regulator with Adjustable Frequency 16-HTSSOP -40 to 125
2.95-5.5V, 4A, Current Mode Synchronous Buck Regulator with Input Sync and Optional Automotive Grade 16-HTSSOP -40 to 125
2.95-5.5V, 4A, Current Mode Synchronous Buck Regulator with Optional Automotive Grade 16-HTSSOP -40 to 125
2.95-5.5V, 5A, Current Mode Synchronous Buck Regulator with Adjustable Frequency 16-HTSSOP -40 to 125
2.95-5.5V, 5A, Current Mode Synchronous Buck Regulator with Input Sync and Optional Automotive Grade 16-HTSSOP -40 to 125
2.95-5.5V, 5A, Current Mode Synchronous Buck Regulator with Optional Automotive Grade 16-HTSSOP -40 to 125
2.95-5.5V, 6A, Current Mode Synchronous Buck Regulator with Input Synchronization 16-HTSSOP -40 to 125
3-18V, 5A, Current Mode Synchronous Buck Regulator with Adjustable Frequency 28-WQFN -40 to 85
3-Terminal Adjustable Negative Regulator (High Voltage) 3-TO -55 to 150
3-Terminal Adjustable Negative Regulator 2-TO -55 to 125
3-Terminal Adjustable Negative Regulator 3-TO -55 to 125
3-Terminal Adjustable Negative Regulator 3-TO -55 to 150
3-Terminal Adjustable Regulator 0-DIESALE -55 to 125
3-Terminal Adjustable Regulator 16-CFP -55 to 125
3-Terminal Adjustable Regulator 16-CFP
3-Terminal Adjustable Regulator 2-TO -55 to 125
3-Terminal Adjustable Regulator 2-TO-3 -55 to 125
3-Terminal Adjustable Regulator 20-LCCC -55 to 125
3-Terminal Adjustable Regulator 3-TO -55 to 125
3A SIMPLE SWITCHER, Step-Down Voltage Regulator with Synchronization or Adjustable Switching Freq 7-TO-263 -40 to 125
3A SIMPLE SWITCHER, Step-Down Voltage Regulator with Synchronization or Adjustable Switching Freq 8-SO PowerPAD -40 to 125
4.5-36V, 2A Current Mode Synchronous Buck Regulator with Adjustable Frequency 20-HTSSOP -40 to 125
4.5-36V, 3A Current Mode Synchronous Buck Regulator 20-HTSSOP -40 to 125
4.5-36V, 3A Current Mode Synchronous Buck Regulator with Adjustable Frequency 20-HTSSOP -40 to 125
4.5-36V, 3A Current Mode Synchronous Buck Regulator with Frequency Synchronization 20-HTSSOP -40 to 125
4A, 1MHz Synchronous Buck Regulator with SYNCOUT 16-HTSSOP -40 to 125
5 Amp Adjustable Regulator 2-TO-3 -55 to 125
5-Volt Regulator 2-TO-3 -55 to 150
5-Volt Regulator 3-TO -55 to 150
500mA SIMPLE SWITCHER?, Step-Down Voltage Regulator with Adjustable Frequency 8-SO PowerPAD -40 to 125
6A, Adjustable Frequency Synchronous Buck Regulator 16-HTSSOP -40 to 125
800mA Low-Dropout Linear Regulator 3-DDPAK/TO-263 0 to 125
800mA Low-Dropout Linear Regulator 3-TO-220 0 to 125
800mA Low-Dropout Linear Regulator 3-TO-252 -40 to 125
800mA Low-Dropout Linear Regulator 3-TO-252 0 to 125
800mA Low-Dropout Linear Regulator 4-SOT-223 -40 to 125
800mA Low-Dropout Linear Regulator 4-SOT-223 0 to 125
800mA Low-Dropout Linear Regulator 4-SOT-223
800mA Low-Dropout Linear Regulator 8-WSON -40 to 125
800mA Low-Dropout Linear Regulator 8-WSON 0 to 125
Automotive Grade 2.95-5.5V, 3A, Current Mode Synchronous Buck Regulator with Adjustable Frequency 16-HTSSOP -40 to 125
Automotive Grade 2.95-5.5V, 4A, Current Mode Synchronous Buck Regulator with Adjustable Frequency 16-HTSSOP -40 to 125
Automotive Grade 2.95-5.5V, 5A, Current Mode Synchronous Buck Regulator with Adjustable Frequency 16-HTSSOP -40 to 125
LM137QML-SP 3-Terminal Adjustable Negative Regulator
Low-Voltage SOT23 Synchronous Buck Controller With No External Compensation 5-SOT-23 -40 to 125
Low-Voltage Synchronous Buck Controller with Precision Enable and No External Compensation 6-WSON -40 to 125
Low-Voltage Synchronous Buck Controller with Precision Enable and No External Compensation 8-VSSOP
Series 3-Terminal Negative Regulators 2-TO -55 to 150
Series 3-Terminal Negative Regulators 3-TO -55 to 150
Series 3-Terminal Positive Regulators 3-TO -55 to 125
Three Terminal Positive Regulators 2-TO -55 to 125
Three Terminal Positive Regulators 3-TO -55 to 125

<< Prev Next >>