The LM2679SD-3.3/NOPB is a 5-A step-down voltage regulator with a fixed 3.3-V output, designed for high-efficiency power conversion in switching regulator applications. It is housed in a 14-pin VSON package measuring 6.00 mm × 5.00 mm. The device operates over a junction temperature range of -40°C to 125°C, supports an input voltage range of 8 V to 40 V, and features a fixed 260-kHz switching frequency. It includes soft-start capability, resistor-programmabl
SIMPLE SWITCHER 5A Step-Down Voltage Regulator with Adjustable Current Limit 14-VSON -40 to 125
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 5A 14-VDFN Exposed Pad
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 5A 14-VDFN Exposed Pad
Switching Regulator, Voltage-mode, 5A, 260kHz Switching Freq-Max
Switching Regulator, Voltage-mode, 5A, 260kHz Switching Freq-Max
IC REG BUCK 3.3V 5A 14VSON
IC REG BUCK 3.3V 5A 14VSON
Switching Voltage Regulators 5A SD VTG Reg
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 5A 14-VDFN Exposed Pad
| Texas Instruments | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2679SD-3.3/NOPB | 296-LM2679SD-3.3/NOPBCT-ND | LM2679SD-3.3/NOPB | LM2679SD-3.3/NOPB | LM2679SD-3.3/NOPB | LM2679SD-3.3/NOPB | LM2679SD-3.3/NOPB |
| Product Name | LM2679 SIMPLE SWITCHER 5A Step-Down Voltage Regulator with Adjustable Current Limit | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | Buck | |||||
| Package Type | Other; DDPAK/TO-263,TO-220,VSON | Other; 14-VDFN Exposed Pad | Other; VSON14 | Other; 14-VDFN Exposed Pad | |||
| Output Voltage | 1.23 to 37 volts | 3.3 volts | 3.3 volts | 3.3 to ? volts | |||
| IOUT | 5 amps | 5 amps | 5 amps | 5 amps | 5 amps | ||
| VIN | 8 to 40 volts | 8 to 40 volts | 8 to 40 volts |