The LM2677SX-5.0 is a 5-A step-down voltage regulator in a 7-pin DDPAK/TO-263 package, with a body size of 10.16 mm × 8.69 mm. It operates from an input voltage range of 8 V to 40 V, provides a fixed 5.0-V output with ±2% tolerance, and has a fixed switching frequency of 260 kHz. The device supports an operating junction temperature range of -40°C to 125°C and includes features such as thermal shutdown, current limiting, and a 50-μA standby current when disabled. Efficiency reaches up to 92% due to a 100-mΩ DMOS output switch.
SIMPLE SWITCHER High Efficiency 5A Step-Down Voltage Regulator with Sync 7-DDPAK/TO-263 -40 to 125
Buck Switching Regulator IC Positive Fixed 5V 1 Output 5A TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
Buck Switching Regulator IC Positive Fixed 5V 1 Output 5A TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
IC REG BUCK 5V 5A DDPAK
IC REG BUCK 5V 5A TO263-7
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2677SX-5.0 | LM2677SX-5.0-ND | LM2677SX-5.0 | LM2677SX-5.0 | LM2677SX-5.0 |
| Product Name | LM2677 SIMPLE SWITCHER High Efficiency 5A Step-Down Voltage Regulator with Sync | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Package Type | Other; DDPAK/TO-263,TO-220,VSON | TO-263; Other; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA | TO-263; Other; TO-263-8, D²Pak (7 Leads + Tab), TO-263CA | TO-263 | |
| Special Features | Enable | ||||
| Output Voltage | 1.23 to 37 volts | 5 volts | 5 to ? volts | 5 volts | |
| IOUT | 5 amps | 5 amps | 5 amps | 5 amps | 5 amps |