Texas Instruments LM2676 SIMPLE SWITCHER High Efficiency 3A Step-Down Voltage Regulator LM2676S-12

Description
SIMPLE SWITCHER High Efficiency 3A Step-Down Voltage Regulator 7-DDPAK/TO-263 -40 to 125
Request a Quote Datasheet
Description
SIMPLE SWITCHER High Efficiency 3A Step-Down Voltage Regulator 7-DDPAK/TO-263 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM2676 SIMPLE SWITCHER High Efficiency 3A Step-Down Voltage Regulator - LM2676S-12 - Texas Instruments
Dallas, TX, United States
LM2676 SIMPLE SWITCHER High Efficiency 3A Step-Down Voltage Regulator
LM2676S-12
LM2676 SIMPLE SWITCHER High Efficiency 3A Step-Down Voltage Regulator LM2676S-12
SIMPLE SWITCHER High Efficiency 3A Step-Down Voltage Regulator 7-DDPAK/TO-263 -40 to 125

SIMPLE SWITCHER High Efficiency 3A Step-Down Voltage Regulator 7-DDPAK/TO-263 -40 to 125

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - LM2676S-12-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
LM2676S-12-ND
Voltage Regulators - DC DC Switching Regulators LM2676S-12-ND
Buck Switching Regulator IC Positive Fixed 12V 1 Output 3A TO-263-8, D²Pak (7 Leads + Tab), TO-263CA

Buck Switching Regulator IC Positive Fixed 12V 1 Output 3A TO-263-8, D²Pak (7 Leads + Tab), TO-263CA

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - LM2676S-12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
LM2676S-12
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators LM2676S-12
IC REG BUCK 12V 3A DDPAK

IC REG BUCK 12V 3A DDPAK

Supplier's Site
Sheung Wan, Hong Kong
Switching Voltage Regulators
LM2676S-12
Switching Voltage Regulators LM2676S-12
Switching Voltage Regulators SIMPLE SWITCHER® 8V to 40V, 3A Low Component Count Step-Down Regulator 7-DDPAK/TO-263 -40 to 125

Switching Voltage Regulators SIMPLE SWITCHER® 8V to 40V, 3A Low Component Count Step-Down Regulator 7-DDPAK/TO-263 -40 to 125

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - LM2676S-12 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LM2676S-12
Voltage Regulators - DC DC Switching Regulators LM2676S-12
Buck Switching Regulator IC Positive Fixed 12V 1 Output 3A TO-263-8, D²Pak (7 Leads + Tab), TO-263CA

Buck Switching Regulator IC Positive Fixed 12V 1 Output 3A TO-263-8, D²Pak (7 Leads + Tab), TO-263CA

Buy Now

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number LM2676S-12 LM2676S-12-ND LM2676S-12 LM2676S-12 LM2676S-12
Product Name LM2676 SIMPLE SWITCHER High Efficiency 3A Step-Down Voltage Regulator Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck
Package Type Other; DDPAK/TO-263,TO-220,VSON TO-263; Other; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA TO-263 TO-263; Other; TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
Special Features Enable
Output Voltage 1.23 to 37 volts 12 volts 12 volts 12 to ? volts
IOUT 3 amps 3 amps 3 amps 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

TPS54620 4.5V to 17V Input, 6A Synchronous Step-Down SWIFT? Converter - 905-5462001 - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; VQFN
View Details
6 suppliers
TPS50601-SP 1.6-V to 6.3-V input, 6-A Synchronous Step Down Swift Converter - 5962-1022101VSC - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; CFP
View Details
LM22676-Q1 3A SIMPLE SWITCHER, Step-Down Voltage Regulator with Precision Enable - LM22676QTJE-ADJ/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD,TO-263
View Details
8 suppliers
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM1771TMMX - 071026-LM1771TMMX - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 8-VSSOP
View Details