IC REG BUCK ADJ 750MA SOT23
Buck Switching Regulator IC Positive Adjustable 1.25V 1 Output 750mA SOT-23-6 Thin, TSOT-23-6
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2736YMK/J7003058 | LM2736YMK/J7003058 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Package Type | SOT23 | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 |
| Life Cycle Stage | Active | Active |
| Output Voltage | 1.25 volts | 1.25 to 16 volts |
| IOUT | 0.7500 amps | 0.7500 amps |