SIMPLE SWITCHER High Efficiency 5A Step-Down Voltage Regulator 7-DDPAK/TO-263 -40 to 125
Buck Switching Regulator IC Positive Adjustable 1.21V 1 Output 5A TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
Texas Instruments LM2678S-ADJ/NOPB
Texas Instruments LM2678S-ADJ/NOPB
Texas Instruments LM2678S-ADJ/NOPB
Manufacturer: Texas Instruments
Win Source Part Number: 141967-LM2678S-ADJ/N
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 260kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: DDPAK/TO-263-7
Purpose: Step-Down
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 1.21V
Maximum Output Voltage: 37V
Minimum Input Voltage: 8V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
IC REG BUCK ADJ 5A DDPAK
Buck Switching Regulator IC Positive Adjustable 1.21V 1 Output 5A TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
Buck Switching Regulator IC Positive Adjustable 1.21V 1 Output 5A TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
IC REG BUCK ADJ 5A TO263-7
Switching Voltage Regulators HIGH EFF 5A STEP- DOWN VLTG REG
| Texas Instruments | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2678S-ADJ/NOPB | LM2678S-ADJ/NOPB-ND | 1003945 | 5335250P | 141967-LM2678S-ADJ/NOPB | LM2678S-ADJ/NOPB | LM2678S-ADJ/NOPB | LM2678S-ADJ/NOPB | LM2678S-ADJ/NOPB |
| Product Name | LM2678 SIMPLE SWITCHER High Efficiency 5A Step-Down Voltage Regulator | Voltage Regulators - DC DC Switching Regulators | Switching Regulators | Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2678S-ADJ/NOPB | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck | Buck; Boost | Buck | Buck | ||||
| Package Type | Other; DDPAK/TO-263,VSON,TO-220 | TO-263; Other; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA | TO-263; Other; D2pak (to-263) | DPAK; TO-263; Other; DDPAK/TO-263-7 | TO-263 | TO-263; Other; TO-263-8, D²Pak (7 Leads + Tab), TO-263CA | TO-263; Other; TO-263-8, D²Pak (7 Leads + Tab), TO-263CA | ||
| Special Features | Enable | Multiple Outputs; Synchronous Rectification | |||||||
| Output Voltage | 1.23 to 37 volts | 1.21 to 37 volts | 1.21 volts | 1.21 volts | 1.21 to 37 volts | 1.21 volts | |||
| IOUT | 5 amps | 5 amps | 5 amps | 5 amps | 5 amps | 5 amps | 5 amps | 5 amps |