SIMPLE SWITCHER High Efficiency 5A Step-Down Voltage Regulator with Sync 7-DDPAK/TO-263 -40 to 125
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 5A TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 5A TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
IC REG BUCK 3.3V 5A TO263-7
IC REG BUCK 3.3V 5A TO263-7
IC REG BUCK 3.3V 5A DDPAK
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2677S-3.3 | LM2677S-3.3-ND | LM2677S-3.3 | LM2677S-3.3 | 815-LM2677S-3.3 | LM2677S-3.3 |
| Product Name | LM2677 SIMPLE SWITCHER High Efficiency 5A Step-Down Voltage Regulator with Sync | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | IC REG BUCK 3.3V 5A TO263-7 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Package Type | Other; DDPAK/TO-263,TO-220,VSON | TO-263; Other; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA | TO-263; Other; TO-263-8, D²Pak (7 Leads + Tab), TO-263CA | TO-263; Other; TO-263-8, D2Pak (7 Leads + Tab), TO-263CA | TO-263 | |
| Special Features | Enable | |||||
| Output Voltage | 1.23 to 37 volts | 3.3 volts | 3.3 to ? volts | 3.3 volts | 3.3 volts | |
| IOUT | 5 amps | 5 amps | 5 amps | 5 amps | 5 amps | 5 amps |