SIMPLE SWITCHER Power Converter High Efficiency 1A Step-Down Voltage Regulator 8-PDIP -40 to 125
"Buck Switching Regulator IC Positive Adjustable 1.21V 1 Output 1A 8-DIP (0.300"", 7.62mm)"
2.2A SWITCHING REGULATOR, 275kHz SWITCHING FREQ-MAX, PDIP8, PLASTIC, DIP-8 Product overview: LM2675N-ADJ from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2A, 275kHz, DIP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.2A, 275kHz, DIP, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2675N-ADJ can be used for catalog matching and distributor lookup.
Buck Switching Regulator IC Positive Adjustable 1.21V 1 Output 1A 8-DIP (0.300", 7.62mm)
IC REG BUCK ADJUSTABLE 1A 8DIP
IC REG BUCK ADJ 1A 8DIP
IC REG BUCK ADJUSTABLE 1A 8DIP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2675N-ADJ | LM2675N-ADJ-ND | 739-LM2675N-ADJ | LM2675N-ADJ | LM2675N-ADJ | LM2675N-ADJ | LM2675N-ADJ |
| Product Name | LM2675 SIMPLE SWITCHER Power Converter High Efficiency 1A Step-Down Voltage Regulator | Voltage Regulators - DC DC Switching Regulators | 2.2A 275kHz DIP Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Package Type | Other; PDIP,SOIC,WSON | DIP; Other; "8-DIP (0.300"", 7.62mm)" | Other; PDIP | DIP; Other; 8-DIP (0.300\", 7.62mm) | DIP; Other; 8-DIP (0.300", 7.62mm) | ||
| Special Features | Enable | ||||||
| Output Voltage | 1.23 to 37 volts | 1.21 to 37 volts | 37 volts | 1.21 to 37 volts | 1.21 volts | 1.21 volts | |
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps |