High Voltage (30V, 1.25A) Step Down Switching Regulator 10-WSON -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1197830-LM2695SDX/NO
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 10-WDFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 1.25A
Family Name: LM2695
Output Voltage: 2.5V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 10-WSON (4x4)
Output Voltage MAX: 24V
Input Voltage MIN: 8V
Voltage Input MAX: 30V
Alternative Parts (Cross-Reference): MT8101; STPRDC02TR; LM2695SD;
Introduction Date: January 01, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 1.25A 10-WDFN Exposed Pad
IC REG BUCK ADJ 1.25A 10WSON
Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 1.25A 10-WDFN Exposed Pad
Switching Voltage Regulators High Voltage (30V, 1.25A) Step Down Switching Regulator 10-WSON -40 to 125
IC REG BUCK ADJ 1.25A 10WSON
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2695SDX/NOPB | 1197830-LM2695SDX/NOPB | 296-38100-2-ND | LM2695SDX/NOPB | LM2695SDX/NOPB | LM2695SDX/NOPB | LM2695SDX/NOPB |
| Product Name | LM2695 High Voltage (30V, 1.25A) Step Down Switching Regulator | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2695SDX/NOPB | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck; Buck | Buck | ||||
| Package Type | Other; HTSSOP,WSON | Other; 10-WDFN Exposed Pad | Other; 10-WDFN Exposed Pad | Other; 10-WDFN Exposed Pad | |||
| Output Voltage | 2.5 to 24 volts | 2.5 volts | 2.5 to 24 volts | 2.5 to 24 volts | 2.5 volts | ||
| IOUT | 1.25 amps | 1.25 amps | 1.25 amps | 1.25 amps | 1.25 amps | 1.25 amps | |
| VIN | 8 to 30 volts | 8 volts | 8 to 30 volts | 8 to 30 volts |