Texas Instruments LM2734Z Thin SOT23 1A Load Step-Down DC-DC Regulator LM2734ZMK/NOPB

Description
Thin SOT23 1A Load Step-Down DC-DC Regulator 6-SOT -40 to 125
Request a Quote Datasheet
Description
Thin SOT23 1A Load Step-Down DC-DC Regulator 6-SOT -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM2734Z Thin SOT23 1A Load Step-Down DC-DC Regulator - LM2734ZMK/NOPB - Texas Instruments
Dallas, TX, United States
LM2734Z Thin SOT23 1A Load Step-Down DC-DC Regulator
LM2734ZMK/NOPB
LM2734Z Thin SOT23 1A Load Step-Down DC-DC Regulator LM2734ZMK/NOPB
Thin SOT23 1A Load Step-Down DC-DC Regulator 6-SOT -40 to 125

Thin SOT23 1A Load Step-Down DC-DC Regulator 6-SOT -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2734ZMK/NOPB - 1197944-LM2734ZMK/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2734ZMK/NOPB
1197944-LM2734ZMK/NOPB
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2734ZMK/NOPB 1197944-LM2734ZMK/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1197944-LM2734ZMK/NO PB Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TJ) Package: SOT-23-6 Thin, TSOT-23-6 Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 3MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 1A Output Voltage: 0.8V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: TSOT-23-6 Output Voltage MAX: 18V Input Voltage MIN: 3V Voltage Input MAX: 20V Alternative Parts (Cross-Reference): LT1616ES6#TRPBF; LM2734YMK/HAPB; LM2734ZMK/NOPB; LM2734XMFX; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1197944-LM2734ZMK/NOPB
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: SOT-23-6 Thin, TSOT-23-6
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 3MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 1A
Output Voltage: 0.8V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: TSOT-23-6
Output Voltage MAX: 18V
Input Voltage MIN: 3V
Voltage Input MAX: 20V
Alternative Parts (Cross-Reference): LT1616ES6#TRPBF; LM2734YMK/HAPB; LM2734ZMK/NOPB; LM2734XMFX;
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - LM2734ZMK/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
LM2734ZMK/NOPBCT-ND
Voltage Regulators - DC DC Switching Regulators LM2734ZMK/NOPBCT-ND
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1A SOT-23-6 Thin, TSOT-23-6

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1A SOT-23-6 Thin, TSOT-23-6

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - LM2734ZMK/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
LM2734ZMK/NOPBDKR-ND
Voltage Regulators - DC DC Switching Regulators LM2734ZMK/NOPBDKR-ND
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1A SOT-23-6 Thin, TSOT-23-6

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1A SOT-23-6 Thin, TSOT-23-6

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - LM2734ZMK/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
LM2734ZMK/NOPBTR-ND
Voltage Regulators - DC DC Switching Regulators LM2734ZMK/NOPBTR-ND
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1A SOT-23-6 Thin, TSOT-23-6

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1A SOT-23-6 Thin, TSOT-23-6

Buy Now Datasheet
 - LM2734ZMK/NOPB - Rochester Electronics
Newburyport, MA, United States
Switching Regulator, Current-mode, 1A, 3600kHz Switching Freq-Max, BICMOS, PDSO6

Switching Regulator, Current-mode, 1A, 3600kHz Switching Freq-Max, BICMOS, PDSO6

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
LM2734ZMK/NOPB
Switching Voltage Regulators LM2734ZMK/NOPB
Switching Voltage Regulators 1A Load SD DC-DC Reg

Switching Voltage Regulators 1A Load SD DC-DC Reg

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - LM2734ZMK/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LM2734ZMK/NOPB
Voltage Regulators - DC DC Switching Regulators LM2734ZMK/NOPB
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1A SOT-23-6 Thin, TSOT-23-6

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1A SOT-23-6 Thin, TSOT-23-6

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - LM2734ZMK/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
LM2734ZMK/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators LM2734ZMK/NOPB
IC REG BUCK ADJ 1A SOT23

IC REG BUCK ADJ 1A SOT23

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - LM2734ZMK/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
LM2734ZMK/NOPB
PMIC - Voltage Regulators - DC DC Switching Regulators LM2734ZMK/NOPB
IC REG BUCK ADJ 1A TSOT23-6

IC REG BUCK ADJ 1A TSOT23-6

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number LM2734ZMK/NOPB 1197944-LM2734ZMK/NOPB LM2734ZMK/NOPBCT-ND LM2734ZMK/NOPB LM2734ZMK/NOPB LM2734ZMK/NOPB LM2734ZMK/NOPB LM2734ZMK/NOPB
Product Name LM2734Z Thin SOT23 1A Load Step-Down DC-DC Regulator PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2734ZMK/NOPB Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck
Package Type Other; SOT,WSON SOT23; Other; SOT-23-6 Thin, TSOT-23-6 SOT23; Other; SOT-23-6 Thin, TSOT-23-6 SOT23; Other; SOT-23-6 Thin, TSOT-23-6 SOT23; Other; SOT-23-6 Thin, TSOT-23-6 SOT23
Output Voltage 0.8000 to 18 volts 0.8000 volts 0.8000 to 18 volts 0.8000 to 18 volts 0.8000 volts
IOUT 1 amps 1 amps 1 amps 1 amps 1 amps 1 amps
VIN 3 to 20 volts 3 volts 3 to 20 volts 3 to 20 volts
Unlock Full Specs
to access all available technical data