Texas Instruments High-Performance Analog PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2679SX-3.3 LM2679SX-3.3

Description
Manufacturer: Texas Instruments Win Source Part Number: 808265-LM2679SX-3.3 Packaging: Reel Mounting Style: SMD Current - Output: 5A Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 260kHz Number of Outputs: 1 Part Status: Obsolete (End Of Life) Output Configuration: Positive Voltage - Input (Min): 8V Voltage - Output (Min/Fixed): 3.3V Synchronous Rectifier: No Supplier Device Package: DDPAK/TO-263-7 Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 40V Manufacturer Package: TO-263-8, D2Pak (7 Leads + Tab), TO-263CA Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 3 (168 Hours) Part Number Series: LM2679
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 808265-LM2679SX-3.3 Packaging: Reel Mounting Style: SMD Current - Output: 5A Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 260kHz Number of Outputs: 1 Part Status: Obsolete (End Of Life) Output Configuration: Positive Voltage - Input (Min): 8V Voltage - Output (Min/Fixed): 3.3V Synchronous Rectifier: No Supplier Device Package: DDPAK/TO-263-7 Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 40V Manufacturer Package: TO-263-8, D2Pak (7 Leads + Tab), TO-263CA Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 3 (168 Hours) Part Number Series: LM2679
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2679SX-3.3 - 808265-LM2679SX-3.3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2679SX-3.3
808265-LM2679SX-3.3
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2679SX-3.3 808265-LM2679SX-3.3
Manufacturer: Texas Instruments Win Source Part Number: 808265-LM2679SX-3.3 Packaging: Reel Mounting Style: SMD Current - Output: 5A Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 260kHz Number of Outputs: 1 Part Status: Obsolete (End Of Life) Output Configuration: Positive Voltage - Input (Min): 8V Voltage - Output (Min/Fixed): 3.3V Synchronous Rectifier: No Supplier Device Package: DDPAK/TO-263-7 Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 40V Manufacturer Package: TO-263-8, D2Pak (7 Leads + Tab), TO-263CA Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 3 (168 Hours) Part Number Series: LM2679

Manufacturer: Texas Instruments
Win Source Part Number: 808265-LM2679SX-3.3
Packaging: Reel
Mounting Style: SMD
Current - Output: 5A
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 260kHz
Number of Outputs: 1
Part Status: Obsolete (End Of Life)
Output Configuration: Positive
Voltage - Input (Min): 8V
Voltage - Output (Min/Fixed): 3.3V
Synchronous Rectifier: No
Supplier Device Package: DDPAK/TO-263-7
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 40V
Manufacturer Package: TO-263-8, D2Pak (7 Leads + Tab), TO-263CA
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: 3 (168 Hours)
Part Number Series: LM2679

Buy Now
Singapore, Singapore
280kHz Voltage Regulator IC
739-LM2679SX-3.3
280kHz Voltage Regulator IC 739-LM2679SX-3.3
SWITCHING REGULATOR, 280kHz SWITCHING FREQ-MAX, PSSO7, POWER, TO-263, SMT-7 Product overview: LM2679SX-3.3 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 280kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 280kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2679SX-3.3 can be used for catalog matching and distributor lookup.

SWITCHING REGULATOR, 280kHz SWITCHING FREQ-MAX, PSSO7, POWER, TO-263, SMT-7 Product overview: LM2679SX-3.3 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 280kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 280kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2679SX-3.3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - LM2679SX-3.3TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
LM2679SX-3.3TR-ND
Voltage Regulators - DC DC Switching Regulators LM2679SX-3.3TR-ND
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 5A TO-263-8, D²Pak (7 Leads + Tab), TO-263CA

Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 5A TO-263-8, D²Pak (7 Leads + Tab), TO-263CA

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - LM2679SX-3.3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
LM2679SX-3.3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators LM2679SX-3.3
IC REG BUCK 3.3V 5A DDPAK

IC REG BUCK 3.3V 5A DDPAK

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - LM2679SX-3.3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LM2679SX-3.3
Voltage Regulators - DC DC Switching Regulators LM2679SX-3.3
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 5A TO-263-8, D²Pak (7 Leads + Tab), TO-263CA

Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 5A TO-263-8, D²Pak (7 Leads + Tab), TO-263CA

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - LM2679SX-3.3 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
LM2679SX-3.3
Voltage Regulators - DC DC Switching Regulators LM2679SX-3.3
IC REG BUCK 3.3V 5A TO263-7

IC REG BUCK 3.3V 5A TO263-7

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 808265-LM2679SX-3.3 739-LM2679SX-3.3 LM2679SX-3.3TR-ND LM2679SX-3.3 LM2679SX-3.3 LM2679SX-3.3
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2679SX-3.3 280kHz Voltage Regulator IC Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck
Output Voltage Type Fixed; Fixed Fixed Fixed Fixed; Fixed Fixed
Package Type DPAK; TO-263; Other; TO-263-8, D2Pak (7 Leads + Tab), TO-263CA Other; TO-263-8 TO-263; Other; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA TO-263 TO-263; Other; TO-263-8, D²Pak (7 Leads + Tab), TO-263CA TO-263; Other; TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
Life Cycle Stage PhaseOut; Obsolete (End Of Life) Removed Removed; Obsolete
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1908116P - RS Components, Ltd.
Specs
IOUT 2.5 amps
Efficiency 95 %
Operating Temperature 85 C (185 F)
View Details
Voltage Regulators - DC DC Switching Regulators - A8499SLJ-T-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
View Details
5 suppliers