SIMPLE SWITCHER Power Converter High Efficiency 1A Step-Down Voltage Regulator 8-PDIP -40 to 125
5V 1A Switching Regulator, 260kHz, PDIP-8 Product overview: LM2675N-5.0 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1A, 260kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1A, 260kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2675N-5.0 can be used for catalog matching and distributor lookup.
Switching Regulator, Voltage-mode, 2.2A, 275kHz Switching Freq-Max, DMOS, PDIP8
"Buck Switching Regulator IC Positive Fixed 5V 1 Output 1A 8-DIP (0.300"", 7.62mm)"
IC REG BUCK 5V 1A 8DIP
Buck Switching Regulator IC Positive Fixed 5V 1 Output 1A 8-DIP (0.300", 7.62mm)
IC REG BUCK 5V 1A 8DIP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2675N-5.0 | 739-LM2675N-5.0 | LM2675N-5.0 | LM2675N-5.0-ND | LM2675N-5.0 | LM2675N-5.0 | LM2675N-5.0 |
| Product Name | LM2675 SIMPLE SWITCHER Power Converter High Efficiency 1A Step-Down Voltage Regulator | 5V 1A 260kHz Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | Buck | Buck | ||||
| Package Type | Other; PDIP,SOIC,WSON | Other; PDIP | DIP; Other; PDIP8 | DIP; Other; "8-DIP (0.300"", 7.62mm)" | DIP; Other; 8-DIP (0.300\", 7.62mm) | DIP; Other; 8-DIP (0.300", 7.62mm) | |
| Special Features | Enable | ||||||
| Output Voltage | 1.23 to 37 volts | 5 volts | 5 volts | 5 volts | 5 to ? volts | 5 volts | |
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps |