3A Step-Down Voltage Regulator with Adjustable Current Limit 7-TO-220 -40 to 125
Switching Regulator, Current-mode, 5.4A, 280kHz Switching Freq-Max
Switching Regulator, Current-mode, 5.4A, 280kHz Switching Freq-Max
Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 3A TO-220-7 Formed Leads
Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 3A TO-220-7 Formed Leads
Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 3A TO-220-7 Formed Leads
Switching Voltage Regulators 8V to 40V, 3A SIMPLE SWITCHER- buck converter with adjustable current limit 7-TO-220 -40 to 125
SWITCHING REG, VOLTAGE-MODE, 5.4
IC REG BUCK ADJ 3A TO220-7
| Texas Instruments | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2673T-ADJ | LM2673T-ADJ | LM2673T-ADJ-ND | LM2673T-ADJ | LM2673T-ADJ | LM2673T-ADJ | LM2673T-ADJ | LM2673T-ADJ |
| Product Name | LM2673 3A Step-Down Voltage Regulator with Adjustable Current Limit | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | Buck | ||||||
| Package Type | Other; DDPAK/TO-263,TO-220,VSON | TO-220; Other; TO-220-7 | TO-220; Other; TO-220-7 Formed Leads | TO-220; Other; TO-220-7 Formed Leads | TO-220; Other; TO-220-7 Formed Leads | TO-220 | ||
| Special Features | Enable | |||||||
| Output Voltage | 1.23 to 37 volts | 1.2 to 37 volts | 1.2 to 37 volts | 1.2 to 37 volts | 1.2 volts | |||
| IOUT | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps |