Switching Regulator, Voltage-mode, 5.4A, 280kHz Switching Freq-Max
IC REG BUCK 12V 3A 14VSON
Buck Switching Regulator IC Positive Fixed 12V 1 Output 3A 14-VDFN Exposed Pad
| Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2676LD-12 | LM2676LD-12 | LM2676LD-12 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | |
| Package Type | Other; WSON16 | Other; 14-VDFN Exposed Pad | |
| Life Cycle Stage | Obsolete | Removed | Removed; Obsolete |
| Output Voltage | 12 volts | 12 to ? volts | |
| IOUT | 3 amps | 3 amps |