SIMPLE SWITCHER High Efficiency 5A Step-Down Voltage Regulator 14-VSON -40 to 125
Switching Regulator, Voltage-mode, 8.75A, 280kHz Switching Freq-Max
Switching Regulator, Voltage-mode, 8.75A, 280kHz Switching Freq-Max
Manufacturer: Texas Instruments
Win Source Part Number: 1197794-LM2678SD-ADJ
Packaging: Reel
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Output Current: 5A
Categories: Integrated Circuits
Supplier Device Package: 14-VSON (5x6)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Output Voltage: 37V
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-VDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Family Part Number: LM2678
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.21V
Switching Frequency: 260kHz
Voltage - Input (Minimum): 8V
Voltage - Input (Maximum): 40V
Buck Switching Regulator IC Positive Adjustable 1.21V 1 Output 5A 14-VDFN Exposed Pad
IC REG BUCK ADJUSTABLE 5A 14VSON
Buck Switching Regulator IC Positive Adjustable 1.21V 1 Output 5A 14-VDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 1.21V 1 Output 5A 14-VDFN Exposed Pad
IC REG BUCK ADJUSTABLE 5A 14VSON
IC REG BUCK ADJ 5A 14VSON
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2678SD-ADJ | LM2678SD-ADJ | 1197794-LM2678SD-ADJ | LM2678SD-ADJTR-ND | LM2678SD-ADJ | LM2678SD-ADJ | LM2678SD-ADJ | 815-LM2678SD-ADJ | LM2678SD-ADJ |
| Product Name | LM2678 SIMPLE SWITCHER High Efficiency 5A Step-Down Voltage Regulator | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2678SD-ADJ | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | IC REG BUCK ADJUSTABLE 5A 14VSON | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | Buck | Buck | ||||||
| Package Type | Other; DDPAK/TO-263,VSON,TO-220 | Other; VSON14 | Other; 14-VDFN Exposed Pad | Other; 14-VDFN Exposed Pad | Other; 14-VDFN Exposed Pad | Other; 14-VDFN Exposed Pad | Other; 14-VDFN Exposed Pad | ||
| Special Features | Enable | ||||||||
| Output Voltage | 1.23 to 37 volts | 37 volts | 1.21 to 37 volts | 1.21 to 37 volts | 1.21 to 37 volts | 37 volts | 1.21 volts | ||
| IOUT | 5 amps | 5 amps | 5 amps | 5 amps | 5 amps | 5 amps | 5 amps | 5 amps |