Texas Instruments LM2675 SIMPLE SWITCHER Power Converter High Efficiency 1A Step-Down Voltage Regulator LM2675LD-5.0

Description
SIMPLE SWITCHER Power Converter High Efficiency 1A Step-Down Voltage Regulator 16-WSON -40 to 125
Request a Quote Datasheet
Description
SIMPLE SWITCHER Power Converter High Efficiency 1A Step-Down Voltage Regulator 16-WSON -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM2675 SIMPLE SWITCHER Power Converter High Efficiency 1A Step-Down Voltage Regulator - LM2675LD-5.0 - Texas Instruments
Dallas, TX, United States
LM2675 SIMPLE SWITCHER Power Converter High Efficiency 1A Step-Down Voltage Regulator
LM2675LD-5.0
LM2675 SIMPLE SWITCHER Power Converter High Efficiency 1A Step-Down Voltage Regulator LM2675LD-5.0
SIMPLE SWITCHER Power Converter High Efficiency 1A Step-Down Voltage Regulator 16-WSON -40 to 125

SIMPLE SWITCHER Power Converter High Efficiency 1A Step-Down Voltage Regulator 16-WSON -40 to 125

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - LM2675LD-5.0-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
LM2675LD-5.0-ND
Voltage Regulators - DC DC Switching Regulators LM2675LD-5.0-ND
Buck Switching Regulator IC Positive Fixed 5V 1 Output 1A 16-WFDFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 5V 1 Output 1A 16-WFDFN Exposed Pad

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2675LD-5.0 - 1197752-LM2675LD-5.0 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2675LD-5.0
1197752-LM2675LD-5.0
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2675LD-5.0 1197752-LM2675LD-5.0
Manufacturer: Texas Instruments Win Source Part Number: 1197752-LM2675LD-5.0 Packaging: Tape and Reel Mounting Style: SMD Output Type: Fixed Function: Step-Down Topology: Buck Output Current: 1A Categories: Integrated Circuits Supplier Device Package: 16-WSON (5x5) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Family Part Number: LM2675 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 5V Switching Frequency: 260kHz Voltage - Input (Minimum): 6.5V Voltage - Input (Maximum): 40V

Manufacturer: Texas Instruments
Win Source Part Number: 1197752-LM2675LD-5.0
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Fixed
Function: Step-Down
Topology: Buck
Output Current: 1A
Categories: Integrated Circuits
Supplier Device Package: 16-WSON (5x5)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-WFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Family Part Number: LM2675
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 5V
Switching Frequency: 260kHz
Voltage - Input (Minimum): 6.5V
Voltage - Input (Maximum): 40V

Buy Now
PMIC - Voltage Regulators - DC DC Switching Regulators - LM2675LD-5.0 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
LM2675LD-5.0
PMIC - Voltage Regulators - DC DC Switching Regulators LM2675LD-5.0
IC REG BUCK 5V 1A 16WSON

IC REG BUCK 5V 1A 16WSON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - LM2675LD-5.0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
LM2675LD-5.0
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators LM2675LD-5.0
IC REG BUCK 5V 1A 16WSON

IC REG BUCK 5V 1A 16WSON

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - LM2675LD-5.0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LM2675LD-5.0
Voltage Regulators - DC DC Switching Regulators LM2675LD-5.0
Buck Switching Regulator IC Positive Fixed 5V 1 Output 1A 16-WFDFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 5V 1 Output 1A 16-WFDFN Exposed Pad

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number LM2675LD-5.0 LM2675LD-5.0-ND 1197752-LM2675LD-5.0 LM2675LD-5.0 LM2675LD-5.0 LM2675LD-5.0
Product Name LM2675 SIMPLE SWITCHER Power Converter High Efficiency 1A Step-Down Voltage Regulator Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2675LD-5.0 PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck
Package Type Other; PDIP,SOIC,WSON Other; 16-WFDFN Exposed Pad Other; 16-WFDFN Exposed Pad Other; 16-WFDFN Exposed Pad
Special Features Enable
Output Voltage 1.23 to 37 volts 5 volts 5 volts 5 volts 5 to ? volts
IOUT 1 amps 1 amps 1 amps 1 amps 1 amps 1 amps
Unlock Full Specs
to access all available technical data