The LM2734YMK is a 1-A step-down DC/DC regulator in a 6-pin Thin SOT-23 package measuring 2.90 mm × 1.60 mm. It operates from a 3-V to 20-V input voltage and provides a 0.8-V to 18-V output voltage with a switching frequency of 550 kHz. The device integrates a 300-mΩ NMOS switch, internal soft start, thermal shutdown, and a 30-nA shutdown current. It uses current-mode PWM control and includes an internal 0.8-V, 2% voltage reference. The operating junction temperature range is -40°C to 125°C.
Thin SOT23 1A Load Step-Down DC-DC Regulator 6-SOT -40 to 125
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1A SOT-23-6 Thin, TSOT-23-6
Manufacturer: Texas Instruments
Win Source Part Number: 1197942-LM2734YMK
Packaging: Reel
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Output Current: 1A
Family Name: LM2734
Categories: Integrated Circuits
Supplier Device Package: TSOT-23-6
Temperature Range - Operating: -40°C ~ 125°C
Maximum Output Voltage: 18V
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-6 Thin, TSOT-23-6
Alternative Parts (Cross-Reference): LM2734YQMK; LM2734YQMKE; LM2734YQMKX;
Introduction Date: September 01, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Consumer Electronics, Communications & Networking, Computers & Computer Peripherals, Automotive
Family Part Number: LM2734
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 0.8V
Switching Frequency: 550kHz
Voltage - Input (Minimum): 3V
Voltage - Input (Maximum): 20V
IC REG BUCK ADJ 1A TSOT23-6
Switching Voltage Regulators 3V to 20V Input, 1A Step-Down Converter with Light Load Efficiency 6-SOT-23-THIN -40 to 125
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1A SOT-23-6 Thin, TSOT-23-6
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1A SOT-23-6 Thin, TSOT-23-6
IC REG BUCK ADJ 1A TSOT23-6
IC REG BUCK ADJ 1A TSOT23-6
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2734YMK | LM2734YMKTR-ND | 1197942-LM2734YMK | LM2734YMK | LM2734YMK | LM2734YMK | LM2734YMK | LM2734YMK | LM2734YMK |
| Product Name | LM2734 Thin SOT23 1A Load Step-Down DC-DC Regulator | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2734YMK | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | |||||
| Package Type | Other; SOT | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 | SOT23 | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 | ||
| Output Voltage | 0.8000 to 18 volts | 0.8000 to 18 volts | 18 volts | 0.8000 volts | 0.8000 to 18 volts | 0.8000 to 18 volts | 0.8000 volts | ||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | |
| VIN | 3 to 20 volts | 3 to 20 volts | 3 to 20 volts | 3 to 20 volts | 20 volts |