5A Adj DC/DC Controller, 260kHz, TO-220-7 Product overview: LM2679T-ADJ from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 260kHz, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5A, 260kHz, TO-220, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2679T-ADJ can be used for catalog matching and distributor lookup.
Buck Switching Regulator IC Positive Adjustable 1.21V 1 Output 5A TO-220-7 Formed Leads
IC REG BUCK ADJ 5A TO220-7
Buck Switching Regulator IC Positive Adjustable 1.21V 1 Output 5A TO-220-7 Formed Leads
Buck Switching Regulator IC Positive Adjustable 1.21V 1 Output 5A TO-220-7 Formed Leads
SWITCHING REG, VOLTAGE-MODE, 8.1
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 739-LM2679T-ADJ | LM2679T-ADJ-ND | LM2679T-ADJ | LM2679T-ADJ | LM2679T-ADJ | LM2679T-ADJ |
| Product Name | 5A 260kHz TO-220 Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; TO-220-7 | TO-220; Other; TO-220-7 Formed Leads | TO-220; Other; TO-220-7 Formed Leads | TO-220; Other; TO-220-7 Formed Leads | TO-220 | |
| Output Voltage | 37 volts | 1.21 to 37 volts | 1.21 to 37 volts | 1.21 to 37 volts | 1.21 volts | |
| IOUT | 5 amps | 5 amps | 5 amps | 5 amps | 5 amps | 5 amps |
| IQ | 0.0042 amps |