Texas Instruments PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2735XMFX LM2735XMFX

Description
Manufacturer: Texas Instruments Win Source Part Number: 090322-LM2735XMFX Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost, Flyback, SEPIC Frequency - Switching: 1.6MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 2.1A (Switch) Family Name: LM2735X Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SOT-23-5 Purpose: Step-Up, Step-Up/Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 3V Maximum Output Voltage: 24V Minimum Input Voltage: 2.7V Alternative Parts (Cross-Reference): LM2735XQMF/NOPB; LM2735XMYX/HFLF; LM2735XMYX/NOPB; Introduction Date: August 01, 2007 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 090322-LM2735XMFX Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost, Flyback, SEPIC Frequency - Switching: 1.6MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 2.1A (Switch) Family Name: LM2735X Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SOT-23-5 Purpose: Step-Up, Step-Up/Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 3V Maximum Output Voltage: 24V Minimum Input Voltage: 2.7V Alternative Parts (Cross-Reference): LM2735XQMF/NOPB; LM2735XMYX/HFLF; LM2735XMYX/NOPB; Introduction Date: August 01, 2007 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2735XMFX - 090322-LM2735XMFX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2735XMFX
090322-LM2735XMFX
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2735XMFX 090322-LM2735XMFX
Manufacturer: Texas Instruments Win Source Part Number: 090322-LM2735XMFX Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost, Flyback, SEPIC Frequency - Switching: 1.6MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 2.1A (Switch) Family Name: LM2735X Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SOT-23-5 Purpose: Step-Up, Step-Up/Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 3V Maximum Output Voltage: 24V Minimum Input Voltage: 2.7V Alternative Parts (Cross-Reference): LM2735XQMF/NOPB; LM2735XMYX/HFLF; LM2735XMYX/NOPB; Introduction Date: August 01, 2007 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 090322-LM2735XMFX
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost, Flyback, SEPIC
Frequency - Switching: 1.6MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 2.1A (Switch)
Family Name: LM2735X
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOT-23-5
Purpose: Step-Up, Step-Up/Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3V
Maximum Output Voltage: 24V
Minimum Input Voltage: 2.7V
Alternative Parts (Cross-Reference): LM2735XQMF/NOPB; LM2735XMYX/HFLF; LM2735XMYX/NOPB;
Introduction Date: August 01, 2007
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
3A 2000kHz SOT-23 Voltage Regulator IC
739-LM2735XMFX
3A 2000kHz SOT-23 Voltage Regulator IC 739-LM2735XMFX
3A SWITCHING REGULATOR, 2000kHz SWITCHING FREQ-MAX, PDSO5, SOT-23, 5 PIN Product overview: LM2735XMFX from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 2000kHz, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, 2000kHz, SOT-23, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2735XMFX can be used for catalog matching and distributor lookup.

3A SWITCHING REGULATOR, 2000kHz SWITCHING FREQ-MAX, PDSO5, SOT-23, 5 PIN Product overview: LM2735XMFX from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 2000kHz, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, 2000kHz, SOT-23, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2735XMFX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 090322-LM2735XMFX 739-LM2735XMFX
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2735XMFX 3A 2000kHz SOT-23 Voltage Regulator IC
Configuration / Function Boost, Flyback, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; SOT-23-5
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1904489 - RS Components, Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1110AR-REEL7 - Lingto Electronic Limited
Specs
Configuration / Function Boost
fsw 70 kHz
View Details