0.6/1.6 MHz Boost Converters With 22V Internal FET Switch in SOT-23 5-SOT-23 -40 to 125
Texas Instruments LM2731XMF/NOPB
Texas Instruments LM2731XMF/NOPB
Texas Instruments LM2731XMF/NOPB
Boost Switching Regulator IC Positive Adjustable 2.7V 1 Output 1.8A (Switch) SC-74A, SOT-753
Boost Switching Regulator IC Positive Adjustable 2.7V 1 Output 1.8A (Switch) SC-74A, SOT-753
Boost Switching Regulator IC Positive Adjustable 2.7V 1 Output 1.8A (Switch) SC-74A, SOT-753
Manufacturer: Texas Instruments
Win Source Part Number: 018873-LM2731XMF/NOP
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost
Frequency - Switching: 1.6MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1.8A (Switch)
Family Name: LM2731
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOT-23-5
Purpose: Step-Up
Maximum Input Voltage: 14V
Nominal Output Voltage (Min/Fixed): 2.7V
Maximum Output Voltage: 22V (Switch)
Minimum Input Voltage: 2.7V
Alternative Parts (Cross-Reference): LM2731XMFX; LM2731XMF/HAPB ; LM2731XMF; LM2731XMFX/NOPB;
Introduction Date: July 16, 2014
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Boost Switching Regulator IC Positive Adjustable 2.7V 1 Output 1.8A (Switch) SC-74A, SOT-753
IC REG BOOST ADJ 1.8A SOT23-5
IC REG BOOST ADJ 1.8A SOT23-5
IC REG BOOST ADJ 1.8A SOT23-5
Switching Voltage Regulators 0.6/1.6MHZ BOOST CONVERTER
| Texas Instruments | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2731XMF/NOPB | 5335418 | 5335418P | 296-LM2731XMF/NOPBCT-ND | 018873-LM2731XMF/NOPB | LM2731XMF/NOPB | LM2731XMF/NOPB | LM2731XMF/NOPB | LM2731XMF/NOPB | LM2731XMF/NOPB |
| Product Name | LM2731 0.6/1.6 MHz Boost Converters With 22V Internal FET Switch in SOT-23 | Switching Regulators | Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2731XMF/NOPB | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Boost | Boost | Boost | Boost; Boost | Boost | |||||
| Package Type | Other; SOT-23 | SOT23; Other; Sot-23 | Other; SC-74A, SOT-753 | SOT23; Other; SOT-23-5 | Other; SC-74A, SOT-753 | SOT23; Other; SC-74A, SOT-753 | ||||
| Output Voltage | 1.23 to 22 volts | 2.7 to 22 volts | 2.7 volts | 2.7 to 22 volts | 2.7 volts | 2.7 volts | ||||
| VIN | 2.7 to 14 volts | 2.7 to 14 volts | 14 volts | 2.7 to 14 volts | 14 volts | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |