Texas Instruments Interface - Interface - Serializers, Deserializers - LM2512ASM/NOPB LM2512ASM/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 112276-LM2512ASM/NOP B Packaging: Reel - TR Mounting: SMD (SMT) Number of Inputs: 28 Output Type: MPL Data Rate: 468Mbps Input Type: LVCMOS Number of Outputs: 3 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 49-UFBGA (4x4) Purpose: Serializer Supply Voltage - Operating: 1.6 V to 3 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 112276-LM2512ASM/NOP B Packaging: Reel - TR Mounting: SMD (SMT) Number of Inputs: 28 Output Type: MPL Data Rate: 468Mbps Input Type: LVCMOS Number of Outputs: 3 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 49-UFBGA (4x4) Purpose: Serializer Supply Voltage - Operating: 1.6 V to 3 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Serializers, Deserializers - LM2512ASM/NOPB - 112276-LM2512ASM/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Serializers, Deserializers - LM2512ASM/NOPB
112276-LM2512ASM/NOPB
Interface - Interface - Serializers, Deserializers - LM2512ASM/NOPB 112276-LM2512ASM/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 112276-LM2512ASM/NOP B Packaging: Reel - TR Mounting: SMD (SMT) Number of Inputs: 28 Output Type: MPL Data Rate: 468Mbps Input Type: LVCMOS Number of Outputs: 3 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 49-UFBGA (4x4) Purpose: Serializer Supply Voltage - Operating: 1.6 V to 3 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 112276-LM2512ASM/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Inputs: 28
Output Type: MPL
Data Rate: 468Mbps
Input Type: LVCMOS
Number of Outputs: 3
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: 49-UFBGA (4x4)
Purpose: Serializer
Supply Voltage - Operating: 1.6 V to 3 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
24Bit Interface Transceiver IC - 755-LM2512ASM/NOPB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
24Bit Interface Transceiver IC
755-LM2512ASM/NOPB
24Bit Interface Transceiver IC 755-LM2512ASM/NOPB
Mobile Pixel Link (MPL-1) 24Bit RGB Display Interf Serializer w/ Optional Dithering & Look Up Table 49-NFBGA -30 to 85 Product overview: LM2512ASM/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24Bit. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 24Bit, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-LM2512ASM/NOPB can be used for catalog matching and distributor lookup.

Mobile Pixel Link (MPL-1) 24Bit RGB Display Interf Serializer w/ Optional Dithering & Look Up Table 49-NFBGA -30 to 85 Product overview: LM2512ASM/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24Bit. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 24Bit, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-LM2512ASM/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Serializers, Deserializers - LM2512ASM/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Serializers, Deserializers
LM2512ASM/NOPB
Integrated Circuits (ICs) - Interface - Serializers, Deserializers LM2512ASM/NOPB
IC MPL1 SERIALIZER 24BIT 49UFBGA

IC MPL1 SERIALIZER 24BIT 49UFBGA

Supplier's Site
Serializers, Deserializers - LM2512ASM/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Serializers, Deserializers
LM2512ASM/NOPB
Serializers, Deserializers LM2512ASM/NOPB
468Mbps Serializer 28 Input 3 Output 49-NFBGA (4x4)

468Mbps Serializer 28 Input 3 Output 49-NFBGA (4x4)

Buy Now Datasheet
Serializers, Deserializers - LM2512ASM/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Serializers, Deserializers
LM2512ASM/NOPB
Serializers, Deserializers LM2512ASM/NOPB
468Mbps Serializer 28 Input 3 Output 49-NFBGA (4x4)

468Mbps Serializer 28 Input 3 Output 49-NFBGA (4x4)

Buy Now
Interface - Serializers, Deserializers - LM2512ASM/NOPB - Lingto Electronic Limited
Shenzhen, China
Interface - Serializers, Deserializers
LM2512ASM/NOPB
Interface - Serializers, Deserializers LM2512ASM/NOPB
IC MPL1 SERIALIZER 24BIT 49UFBGA

IC MPL1 SERIALIZER 24BIT 49UFBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Serializers & Deserializers - Serdes
LM2512ASM/NOPB
Serializers & Deserializers - Serdes LM2512ASM/NOPB
Serializers & Deserializers - Serdes MPL-1 24Bit RGB Display IF Serializr

Serializers & Deserializers - Serdes MPL-1 24Bit RGB Display IF Serializr

Buy Now Datasheet
Serializers, Deserializers - LM2512ASM/NOPB - ODG (Origin Data Global)
Shenzhen, China
Serializers, Deserializers
LM2512ASM/NOPB
Serializers, Deserializers LM2512ASM/NOPB
LM2512A MOBILE PIXEL LINK (MPL-1

LM2512A MOBILE PIXEL LINK (MPL-1

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 112276-LM2512ASM/NOPB 755-LM2512ASM/NOPB LM2512ASM/NOPB LM2512ASM/NOPB LM2512ASM/NOPB LM2512ASM/NOPB LM2512ASM/NOPB
Product Name Interface - Interface - Serializers, Deserializers - LM2512ASM/NOPB 24Bit Interface Transceiver IC Integrated Circuits (ICs) - Interface - Serializers, Deserializers Serializers, Deserializers Interface - Serializers, Deserializers Serializers & Deserializers - Serdes Serializers, Deserializers
Supply Voltage Other; 1.6 V ~ 3 V 3V; Other 3V; Other; 1.6V ~ 3V Other; 1.6V ~ 3V
Data Rate 468000 kbps 468000 kbps 468000 kbps 468000 kbps 468000 to ? kbps 468000 kbps
Operating Temperature -30 to 85 C (-22 to 185 F) -30 C (-22 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface Transceiver IC - 872-DWM3000TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Package Type Reel
View Details
Interface Transceiver IC - 702-SI3220-GQ - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 100250DC - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Package Type 24-CDIP (0.600, 15.24mm)
View Details