Adaptive Variable Reluctance Sensor Amplifier 14-SOIC -40 to 125
Sensor Interface IC, 12V, SOIC, Surface Mount Product overview: LM1815M/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SMD, 12V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-LM1815M/NOPB can be used for catalog matching and distributor lookup.
IC ADAPTIVE SENSE AMP 14SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 106634-LM1815M/NOPB
Packaging: Tube/Rail
Type: Sensor Interface
Mounting: SMD (SMT)
Output Type: Logic
Input Type: Logic
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SOIC
Operating Supply Current: 6mA
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
IC ADAPTIVE SENSE AMP 14SOIC
Sensor Interface ADAPTIVE VARIABLE RELUCTANCE SENSR AMP
IC ADAPTIVE SENSE AMP 14SOIC
IC ADAPTIVE SENSE AMP 14SOIC
IC ADAPTIVE SENSE AMP 14SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | LM1815M/NOPB | 752-LM1815M/NOPB | LM1815M/NOPB-ND | 106634-LM1815M/NOPB | LM1815M/NOPB | LM1815M/NOPB | LM1815M/NOPB | LM1815M/NOPB | LM1815M/NOPB |
| Product Name | LM1815 Adaptive Variable Reluctance Sensor Amplifier | SMD 12V SOIC Interface Transceiver IC | Sensor and Detector Interfaces | Interface - Interface - Sensor and Detector Interfaces - LM1815M/NOPB | Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces | Sensor Interface | Sensor and Detector Interfaces | Interface - Sensor and Detector Interfaces | Sensor and Detector Interfaces |
| Features | RoHS | RoHS | RoHS | RoHS |