Texas Instruments LM93 Hardware Monitor with Integrated Fan Control for Server Management LM93CIMTX/NOPB

Description
Hardware Monitor with Integrated Fan Control for Server Management 56-TSSOP 0 to 85
Request a Quote Datasheet
Description
Hardware Monitor with Integrated Fan Control for Server Management 56-TSSOP 0 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM93 Hardware Monitor with Integrated Fan Control for Server Management - LM93CIMTX/NOPB - Texas Instruments
Dallas, TX, United States
LM93 Hardware Monitor with Integrated Fan Control for Server Management
LM93CIMTX/NOPB
LM93 Hardware Monitor with Integrated Fan Control for Server Management LM93CIMTX/NOPB
Hardware Monitor with Integrated Fan Control for Server Management 56-TSSOP 0 to 85

Hardware Monitor with Integrated Fan Control for Server Management 56-TSSOP 0 to 85

Supplier's Site Datasheet
Interface - Interface - Specialized - LM93CIMTX/NOPB - 126738-LM93CIMTX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - LM93CIMTX/NOPB
126738-LM93CIMTX/NOPB
Interface - Interface - Specialized - LM93CIMTX/NOPB 126738-LM93CIMTX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 126738-LM93CIMTX/NOP B Packaging: Reel - TR Applications: Monitors Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 56-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 126738-LM93CIMTX/NOPB
Packaging: Reel - TR
Applications: Monitors
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 56-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
LM93CIMTX/NOPB
Integrated Circuits (ICs) - Interface - Specialized LM93CIMTX/NOPB
IC INTERFACE SPECIALIZED 56TSSOP

IC INTERFACE SPECIALIZED 56TSSOP

Supplier's Site
Specialized - LM93CIMTX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
LM93CIMTX/NOPB
Specialized LM93CIMTX/NOPB
Monitors Interface 56-TSSOP

Monitors Interface 56-TSSOP

Buy Now
Interface - Specialized - LM93CIMTX/NOPB - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
LM93CIMTX/NOPB
Interface - Specialized LM93CIMTX/NOPB
IC INTERFACE SPECIALIZED 56TSSOP

IC INTERFACE SPECIALIZED 56TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number LM93CIMTX/NOPB 126738-LM93CIMTX/NOPB LM93CIMTX/NOPB LM93CIMTX/NOPB LM93CIMTX/NOPB
Product Name LM93 Hardware Monitor with Integrated Fan Control for Server Management Interface - Interface - Specialized - LM93CIMTX/NOPB Integrated Circuits (ICs) - Interface - Specialized Specialized Interface - Specialized
Features RoHS RoHS
Operating Temperature 0 to 85 C (32 to 185 F)
Package Type TSSOP SOP; SSOP; TSSOP; 56-TSSOP SOP; 56-TFSOP (0.240\", 6.10mm Width) SSOP; 56-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS1035 Hex Noninverting Buffers With Open-Collector Outputs - 5962-8874201CA - Texas Instruments
Specs
Technology ALS
Device Type Buffer
Supply Voltage Other; 5.5
View Details
AM26C32M Quadruple Differential Line Receiver - 5962-9164001QFA - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details
2 suppliers
SN54ABT543A Octal Registered Transceiver With 3-State Outputs - 5962-9231402QKA - Texas Instruments
Specs
Technology ABT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Analog Switches, Multiplexers, Demultiplexers - CD74HC4067SM96 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 2V ~ 6V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SSOP; 24-SSOP (0.209", 5.30mm Width)
View Details
2 suppliers