Texas Instruments Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - LF13508D LF13508D

Description
Manufacturer: Texas Instruments Win Source Part Number: 78721-LF13508D Alternative Parts (Cross-Reference): MUX08EQ; MPC8S; LF13508D; DG508ACK; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 78721-LF13508D Alternative Parts (Cross-Reference): MUX08EQ; MPC8S; LF13508D; DG508ACK; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - LF13508D - 78721-LF13508D - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - LF13508D
78721-LF13508D
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - LF13508D 78721-LF13508D
Manufacturer: Texas Instruments Win Source Part Number: 78721-LF13508D Alternative Parts (Cross-Reference): MUX08EQ; MPC8S; LF13508D; DG508ACK; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 78721-LF13508D
Alternative Parts (Cross-Reference): MUX08EQ; MPC8S; LF13508D; DG508ACK;
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - LF13508D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
LF13508D
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers LF13508D
SINGLE-ENDED MUX, 8 CH, BIPOLAR

SINGLE-ENDED MUX, 8 CH, BIPOLAR

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 78721-LF13508D LF13508D
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - LF13508D Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5348CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
RF Front End (LNA + PA) - 2312-QPF4656SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details
Interface module - 704-8033 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 702-SI3216-C-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 5.25V
Operating Temperature 0 C (32 F)
View Details
3 suppliers