JM38510/10406BEA -- INTEGRATED CIRCUITS (ICS) - INTERFACE - DRIVERS, RECEIVERS, TRANSCEIVERS
Texas Instruments
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
JM38510/10406BEA
Description
IC LINE DRIVER/RECEIVER
-
Shenzhen Shengyu Electronics Technology Limited
Description
IC LINE DRIVER/RECEIVER
Suppliers
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
JM38510/10406BEA
Supplier's Site
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
JM38510/10406BEA |
|
Product Name
|
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers |
|
Device Type
|
Receiver; Sensor Interface
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Device Type
Sensor Interface
Operating Temperature
-10 to 60 C (14 to 140 F)
Package Type
DIP; "16-DIP (0.300"", 7.62mm)"
View Details
4 suppliers
Device Type
Transceiver
Supply Voltage
Other; 3V ~ 3.6V
Package Type
Tube
View Details
4 suppliers
Device Type
Sensor Interface
Operating Temperature
-20 to 50 C (-4 to 122 F)
View Details
Technology
Serial
Device Type
Sensor Interface; Codec
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details